N-Channel 30V 76A (Tc) 63W (Tc) Through Hole TO-220AB Full-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 1047551-IRLI3803PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 140nC @ 4.5V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 6 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50
MOSFET N-CH 30V 76A TO220AB FP Product overview: IRLI3803PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI3803PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 76A TO220AB FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRLI3803PBF-ND | 1047551-IRLI3803PBF | 278-IRLI3803PBF | IRLI3803PBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLI3803PBF | 30V 76A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220AB Full-Pak | Tube | TO-220; TO-220-3 Full Pack |
| V(BR)DSS | 30 volts |