Infineon Technologies AG Single FETs, MOSFETs IRLR8743TRPBF

Description
N-Channel 30V 160A (Tc) 135W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 30V 160A (Tc) 135W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR8743TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR8743TRPBFDKR-ND
Single FETs, MOSFETs IRLR8743TRPBFDKR-ND
N-Channel 30V 160A (Tc) 135W (Tc) Surface Mount D-Pak

N-Channel 30V 160A (Tc) 135W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR8743TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR8743TRPBFTR-ND
Single FETs, MOSFETs IRLR8743TRPBFTR-ND
N-Channel 30V 160A (Tc) 135W (Tc) Surface Mount D-Pak

N-Channel 30V 160A (Tc) 135W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR8743TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR8743TRPBFCT-ND
Single FETs, MOSFETs IRLR8743TRPBFCT-ND
N-Channel 30V 160A (Tc) 135W (Tc) Surface Mount D-Pak

N-Channel 30V 160A (Tc) 135W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8743TRPBF - 017812-IRLR8743TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8743TRPBF
017812-IRLR8743TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8743TRPBF 017812-IRLR8743TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017812-IRLR8743TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Family Name: IRLR8743 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 2.35V @ 100μA Max Gate Charge: 59nC @ 4.5V Max Input Capacitance: 4880pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SQD100N03-3m2L_GE3; STD96N3LLH6; TSM040N03CP ROG; Introduction Date: August 15, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017812-IRLR8743TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Family Name: IRLR8743
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 100μA
Max Gate Charge: 59nC @ 4.5V
Max Input Capacitance: 4880pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): SQD100N03-3m2L_GE3; STD96N3LLH6; TSM040N03CP ROG;
Introduction Date: August 15, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 160A DPAK MOSFET Transistor
278-IRLR8743TRPBF
30V 160A DPAK MOSFET Transistor 278-IRLR8743TRPBF
MOSFET N-CH 30V 160A DPAK Product overview: IRLR8743TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 160A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 160A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR8743TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 160A DPAK Product overview: IRLR8743TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 160A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 160A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR8743TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8303394 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303394
MOSFETs 8303394
HEXFET N-Ch MOSFET 160A 30V DPAK

HEXFET N-Ch MOSFET 160A 30V DPAK

Supplier's Site
MOSFETs - 1655924 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1655924
MOSFETs 1655924
HEXFET N-Ch MOSFET 160A 30V DPAK

HEXFET N-Ch MOSFET 160A 30V DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR8743TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR8743TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR8743TRPBF
MOSFET N-CH 30V 160A DPAK

MOSFET N-CH 30V 160A DPAK

Supplier's Site
Single FETs, MOSFETs - IRLR8743TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR8743TRPBF
Single FETs, MOSFETs IRLR8743TRPBF
IRLR812V-30N-CHANNPO WMOSFET

IRLR812V-30N-CHANNPOWMOSFET

Supplier's Site
Single FETs, MOSFETs - IRLR8743TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR8743TRPBF
Single FETs, MOSFETs IRLR8743TRPBF
MOSFET N-CH 30V 160A DPAK

MOSFET N-CH 30V 160A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 160A, 175Deg C, 135W; Channel Type Infineon - 13AC9247 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 160A, 175Deg C, 135W; Channel Type Infineon
13AC9247
Mosfet, N-Ch, 30V, 160A, 175Deg C, 135W; Channel Type Infineon 13AC9247
MOSFET, N-CH, 30V, 160A, 175DEG C, 135W; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:160A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

MOSFET, N-CH, 30V, 160A, 175DEG C, 135W; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:160A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 3.1mOhms 39nC

MOSFET 30V 1 N-CH HEXFET 3.1mOhms 39nC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLR8743TRPBFDKR-ND 017812-IRLR8743TRPBF 278-IRLR8743TRPBF 8303394 IRLR8743TRPBF IRLR8743TRPBF IRLR8743TRPBF 13AC9247 IRLR8743TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8743TRPBF 30V 160A DPAK MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 30V, 160A, 175Deg C, 135W; Channel Type Infineon MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); Dpak (to-252) 59 nC @ 4.5 V TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
V(BR)DSS 30 volts 30 volts 30 volts
PD 135000 milliwatts 135 milliwatts 135000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - IGBTs - AIHD10N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
2 suppliers