Manufacturer: Infineon Technologies
Win Source Part Number: 205475-IRL7833STRRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 150A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 47nC @ 4.5V
Max Input Capacitance: 4170pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 38A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 150A D2PAK Product overview: IRL7833STRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL7833STRRPBF can be used for catalog matching and distributor lookup.
N-Channel 30V 150A (Tc) 140W (Tc) Surface Mount D2PAK
MOSFET N-CH 30V 150A D2PAK
MOSFET N-CH 30V 150A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205475-IRL7833STRRPBF | 278-IRL7833STRRPBF | IRL7833STRRPBF-ND | IRL7833STRRPBF | 376-IRL7833STRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL7833STRRPBF | 30V 150A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 30V 150A D2PAK |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 140000 milliwatts | 140000 milliwatts | 140000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |