Infineon Technologies AG Single FETs, MOSFETs IRLR024NTRRPBF

Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR024NTRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR024NTRRPBF-ND
Single FETs, MOSFETs IRLR024NTRRPBF-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024NTRRPBF - 921553-IRLR024NTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024NTRRPBF
921553-IRLR024NTRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024NTRRPBF 921553-IRLR024NTRRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 921553-IRLR024NTRRPB F Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 55 V 17A (Tc) 45W (Tc) Surface Mount D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921553-IRLR024NTRRPBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 55 V 17A (Tc) 45W (Tc) Surface Mount D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
55V 17A DPAK MOSFET Transistor
278-IRLR024NTRRPBF
55V 17A DPAK MOSFET Transistor 278-IRLR024NTRRPBF
MOSFET N-CH 55V 17A DPAK Product overview: IRLR024NTRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024NTRRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A DPAK Product overview: IRLR024NTRRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024NTRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 55V 1 N-CH HEXFET 65mOhms 10nC

MOSFET 55V 1 N-CH HEXFET 65mOhms 10nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR024NTRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR024NTRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR024NTRRPBF
MOSFET N-CH 55V 17A DPAK

MOSFET N-CH 55V 17A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLR024NTRRPBF-ND 921553-IRLR024NTRRPBF 278-IRLR024NTRRPBF IRLR024NTRRPBF IRLR024NTRRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024NTRRPBF 55V 17A DPAK MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products