MOSFET N-CH 55V 28A DPAK Product overview: IRLR2705TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR2705TRPBF can be used for catalog matching and distributor lookup.
N-Channel 55V 28A (Tc) 68W (Tc) Surface Mount D-Pak
N-Channel 55V 28A (Tc) 68W (Tc) Surface Mount D-Pak
N-Channel 55V 28A (Tc) 68W (Tc) Surface Mount D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 017790-IRLR2705TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Tc)
Family Name: IRLR2705
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 25nC @ 5V
Max Input Capacitance: 880pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 40 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): BUK9245-55A; BUK9245-55A,118; STD16NF06L;
Introduction Date: March 02, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
MOSFET 55V 1 N-CH HEXFET 40mOhms 16.7nC
MOSFET N-CH 55V 28A DPAK
MOSFET N-CH 55V 28A DPAK
IRLR2705 - 12V-300V N-CHANNEL PO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 8303348P | 9134809 | 278-IRLR2705TRPBF | IRLR2705PBFTR-ND | 017790-IRLR2705TRPBF | IRLR2705TRPBF | IRLR2705TRPBF | IRLR2705TRPBF |
| Product Name | MOSFETs | MOSFETs | 55V 28A DPAK MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR2705TRPBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| Number of units in IC | 1 | |||||||
| V(BR)DSS | 55 volts | 55 volts | 55 volts |