Infineon Technologies AG 12V 5.5A MOSFET Transistor IRLMS4502TR

Description
MOSFET P-CH 12V 5.5A MICRO6 Product overview: IRLMS4502TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS4502TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 5.5A MICRO6 Product overview: IRLMS4502TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS4502TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 5.5A MOSFET Transistor
278-IRLMS4502TR
12V 5.5A MOSFET Transistor 278-IRLMS4502TR
MOSFET P-CH 12V 5.5A MICRO6 Product overview: IRLMS4502TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS4502TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 5.5A MICRO6 Product overview: IRLMS4502TR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLMS4502TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLMS4502TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLMS4502TR-ND
Single FETs, MOSFETs IRLMS4502TR-ND
P-Channel 12V 5.5A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)

P-Channel 12V 5.5A (Ta) 1.7W (Ta) Surface Mount Micro6™(TSOP-6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS4502TR - 105101-IRLMS4502TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS4502TR
105101-IRLMS4502TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS4502TR 105101-IRLMS4502TR
Manufacturer: Infineon Technologies Win Source Part Number: 105101-IRLMS4502TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro6(TSOP-6) Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 33nC @ 5V Max Input Capacitance: 1820pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 42 mOhm @ 5.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 105101-IRLMS4502TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro6(TSOP-6)
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 33nC @ 5V
Max Input Capacitance: 1820pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 42 mOhm @ 5.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLMS4502TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLMS4502TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLMS4502TR
MOSFET P-CH 12V 5.5A MICRO6

MOSFET P-CH 12V 5.5A MICRO6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLMS4502TR IRLMS4502TR-ND 105101-IRLMS4502TR IRLMS4502TR
Product Name 12V 5.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLMS4502TR Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT23; SOT-23-6 SOT3; SOT23; Micro6(TSOP-6) SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data