Manufacturer: Infineon Technologies
Win Source Part Number: 1047674-IRLU2905PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 48nC @ 5V
Max Input Capacitance: 1700pF @ 25V
Maximum Rds On at Id,Vgs: 27 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
N-Channel 55V 42A (Tc) Through Hole I-PAK
MOSFET N-CH 55V 42A IPAK Product overview: IRLU2905PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU2905PBF can be used for catalog matching and distributor lookup.
INFINEON IRLU2905PBF MOSFET Transistor, N Channel, 42 A, 55 V, 27 mohm, 10 V, 2 V
MOSFET N-CH 55V 42A IPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1047674-IRLU2905PBF | IRLU2905PBF-ND | 278-IRLU2905PBF | 376-IRLU2905PBF | IRLU2905PBF | IRLU2905PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU2905PBF | Single FETs, MOSFETs | 55V 42A MOSFET Transistor | INFINEON IRLU2905PBF MOSFET Transistor, N Channel, 42 A, 55 V, 27 mohm, 10 V, 2 V | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | ||||
| V(BR)DSS | 55 volts | 55 volts | ||||
| Package Type | SOT3; I-Pak | TO-251-3 Short Leads, IPAK, TO-251AA | Tube | TO-251-3 Short Leads, IPak, TO-251AA | ||
| Packing Method | Rail; Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | ||
| MOSFET Operating Mode | Enhancement; ENHANCEMENT MODE |