N-Channel 55V 52A (Tc) 58W (Tc) Through Hole TO-220AB Full-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 069714-IRLI3705NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 58W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 52A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 98nC @ 5V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 10 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
MOSFET N-CH 55V 52A TO220AB FP Product overview: IRLI3705NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI3705NPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 52A TO220AB FP
N CHANNEL MOSFET, 55V, 52A TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:52A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes
MOSFET MOSFT 55V 47A 10mOhm 65.3nC LogLvl
MOSFET N-CH 55V 52A TO220AB FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRLI3705NPBF-ND | 069714-IRLI3705NPBF | 278-IRLI3705NPBF | IRLI3705NPBF | 63J7587 | IRLI3705NPBF | IRLI3705NPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLI3705NPBF | 55V 52A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 55V, 52A To-220Fp; Channel Type Infineon | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220AB Full-Pak | Tube | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | |
| V(BR)DSS | 55 volts | 55 volts | 55 volts | ||||
| PD | 58000 milliwatts | 47 milliwatts | 58000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |