Infineon Technologies AG Single FETs, MOSFETs IRLR7843CTRPBF

Description
N-Channel 30V 161A (Tc) 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 30V 161A (Tc) 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR7843CTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR7843CTRPBFTR-ND
Single FETs, MOSFETs IRLR7843CTRPBFTR-ND
N-Channel 30V 161A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 30V 161A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
30V 161A DPAK MOSFET Transistor
278-IRLR7843CTRPBF
30V 161A DPAK MOSFET Transistor 278-IRLR7843CTRPBF
MOSFET N-CH 30V 161A DPAK Product overview: IRLR7843CTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 161A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 161A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR7843CTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 161A DPAK Product overview: IRLR7843CTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 161A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 161A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR7843CTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR7843CTRPBF - 1047632-IRLR7843CTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR7843CTRPBF
1047632-IRLR7843CTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR7843CTRPBF 1047632-IRLR7843CTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047632-IRLR7843CTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 161A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 50nC @ 4.5V Max Input Capacitance: 4380pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047632-IRLR7843CTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 161A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 4380pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR7843CTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR7843CTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR7843CTRPBF
MOSFET N-CH 30V 161A DPAK

MOSFET N-CH 30V 161A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLR7843CTRPBFTR-ND 278-IRLR7843CTRPBF 1047632-IRLR7843CTRPBF IRLR7843CTRPBF
Product Name Single FETs, MOSFETs 30V 161A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR7843CTRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); D-Pak 4380 pF @ 15 V
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
MOSFETs - 2333487 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
6 suppliers