Infineon Technologies AG MOSFETs IRLR024NTRPBF

Description
HEXFET N-Ch MOSFET 17A 55V DPAK
Request a Quote Datasheet
Description
HEXFET N-Ch MOSFET 17A 55V DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8303341P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303341P
MOSFETs 8303341P
HEXFET N-Ch MOSFET 17A 55V DPAK

HEXFET N-Ch MOSFET 17A 55V DPAK

Supplier's Site
MOSFETs - 8303341 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303341
MOSFETs 8303341
HEXFET N-Ch MOSFET 17A 55V DPAK

HEXFET N-Ch MOSFET 17A 55V DPAK

Supplier's Site
MOSFETs - 1688749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1688749
MOSFETs 1688749
HEXFET N-Ch MOSFET 17A 55V DPAK

HEXFET N-Ch MOSFET 17A 55V DPAK

Supplier's Site
Single FETs, MOSFETs - IRLR024NPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR024NPBFCT-ND
Single FETs, MOSFETs IRLR024NPBFCT-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR024NPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR024NPBFTR-ND
Single FETs, MOSFETs IRLR024NPBFTR-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR024NPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR024NPBFDKR-ND
Single FETs, MOSFETs IRLR024NPBFDKR-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024NTRPBF - 017786-IRLR024NTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024NTRPBF
017786-IRLR024NTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024NTRPBF 017786-IRLR024NTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017786-IRLR024NTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: IRLR024N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 5V Max Input Capacitance: 480pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 65 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): BUK9277-55A,118; STD12NF06; DMN6068LK3; Introduction Date: March 04, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017786-IRLR024NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: IRLR024N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 5V
Max Input Capacitance: 480pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 65 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): BUK9277-55A,118; STD12NF06; DMN6068LK3;
Introduction Date: March 04, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
55V 17A DPAK MOSFET Transistor
278-IRLR024NTRPBF
55V 17A DPAK MOSFET Transistor 278-IRLR024NTRPBF
MOSFET N-CH 55V 17A DPAK Product overview: IRLR024NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024NTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A DPAK Product overview: IRLR024NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024NTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 55V 1 N-CH HEXFET 65mOhms 10nC

MOSFET 55V 1 N-CH HEXFET 65mOhms 10nC

Buy Now Datasheet
N Channel Mosfet, 55V, 17A, D-Pak; Channel Type Infineon - 63J7621 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 17A, D-Pak; Channel Type Infineon
63J7621
N Channel Mosfet, 55V, 17A, D-Pak; Channel Type Infineon 63J7621
N CHANNEL MOSFET, 55V, 17A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 17A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLR024NTRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLR024NTRPBF
55V 17A 45W 65mΩ@10V,10A 2V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

55V 17A 45W 65mΩ@10V,10A 2V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR024NTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR024NTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR024NTRPBF
MOSFET N-CH 55V 17A DPAK

MOSFET N-CH 55V 17A DPAK

Supplier's Site
Single FETs, MOSFETs - IRLR024NTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR024NTRPBF
Single FETs, MOSFETs IRLR024NTRPBF
MOSFET N-CH 55V 17A DPAK

MOSFET N-CH 55V 17A DPAK

Supplier's Site Datasheet
MOSFET N-CH 55V 17A DPAK - 376-IRLR024NTRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 17A DPAK
376-IRLR024NTRPBF
MOSFET N-CH 55V 17A DPAK 376-IRLR024NTRPBF
MOSFET N-CH 55V 17A DPAK

MOSFET N-CH 55V 17A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8303341P 8303341 IRLR024NPBFCT-ND 017786-IRLR024NTRPBF 278-IRLR024NTRPBF IRLR024NTRPBF 63J7621 IRLR024NTRPBF IRLR024NTRPBF IRLR024NTRPBF 376-IRLR024NTRPBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR024NTRPBF 55V 17A DPAK MOSFET Transistor MOSFET N Channel Mosfet, 55V, 17A, D-Pak; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH 55V 17A DPAK
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data