Infineon Technologies AG Single FETs, MOSFETs IRLR8726TRPBF

Description
N-Channel 30V 86A (Tc) 75W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 30V 86A (Tc) 75W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR8726TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR8726TRPBFCT-ND
Single FETs, MOSFETs IRLR8726TRPBFCT-ND
N-Channel 30V 86A (Tc) 75W (Tc) Surface Mount D-Pak

N-Channel 30V 86A (Tc) 75W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR8726TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR8726TRPBFTR-ND
Single FETs, MOSFETs IRLR8726TRPBFTR-ND
N-Channel 30V 86A (Tc) 75W (Tc) Surface Mount D-Pak

N-Channel 30V 86A (Tc) 75W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR8726TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR8726TRPBFDKR-ND
Single FETs, MOSFETs IRLR8726TRPBFDKR-ND
N-Channel 30V 86A (Tc) 75W (Tc) Surface Mount D-Pak

N-Channel 30V 86A (Tc) 75W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8726TRPBF - 017810-IRLR8726TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8726TRPBF
017810-IRLR8726TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8726TRPBF 017810-IRLR8726TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017810-IRLR8726TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 86A (Tc) Gate-Source Threshold Voltage: 2.35V @ 50μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2150pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 25A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017810-IRLR8726TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 86A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 50μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2150pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 25A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 86A DPAK MOSFET Transistor
278-IRLR8726TRPBF
30V 86A DPAK MOSFET Transistor 278-IRLR8726TRPBF
MOSFET N-CH 30V 86A DPAK Product overview: IRLR8726TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 86A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 86A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR8726TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 86A DPAK Product overview: IRLR8726TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 86A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 86A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR8726TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2579465P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579465P
MOSFETs 2579465P
Infineon MOSFET IRLR8726TRPBF

Infineon MOSFET IRLR8726TRPBF

Supplier's Site
MOSFETs - 2579464 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579464
MOSFETs 2579464
Infineon MOSFET IRLR8726TRPBF

Infineon MOSFET IRLR8726TRPBF

Supplier's Site
MOSFETs - 2579465 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2579465
MOSFETs 2579465
Infineon MOSFET IRLR8726TRPBF

Infineon MOSFET IRLR8726TRPBF

Supplier's Site
Mosfet, N-Ch, 30V, 86A, To-252Aa; Transistor Polarity Infineon - 13AC9245 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 86A, To-252Aa; Transistor Polarity Infineon
13AC9245
Mosfet, N-Ch, 30V, 86A, To-252Aa; Transistor Polarity Infineon 13AC9245
MOSFET, N-CH, 30V, 86A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:86A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 86A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:86A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR8726TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR8726TRPBF
Single FETs, MOSFETs IRLR8726TRPBF
IRLR8726 - 12V-300V N-CHANNEL PO

IRLR8726 - 12V-300V N-CHANNEL PO

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR8726TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR8726TRPBF
Single FETs, MOSFETs IRLR8726TRPBF
MOSFET N-CH 30V 86A DPAK

MOSFET N-CH 30V 86A DPAK

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLR8726TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLR8726TRPBF
30V 86A 75W 5.8mΩ@10V,25A 2.35V@50uA N Channel TO-252-2(DPAK) MOSFETs ROHS

30V 86A 75W 5.8mΩ@10V,25A 2.35V@50uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR8726TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR8726TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR8726TRPBF
MOSFET N-CH 30V 86A DPAK

MOSFET N-CH 30V 86A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLR8726TRPBFCT-ND 017810-IRLR8726TRPBF 278-IRLR8726TRPBF 2579465P 13AC9245 IRLR8726TRPBF IRLR8726TRPBF IRLR8726TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8726TRPBF 30V 86A DPAK MOSFET Transistor MOSFETs Mosfet, N-Ch, 30V, 86A, To-252Aa; Transistor Polarity Infineon Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 75000 milliwatts 75 milliwatts 75000 milliwatts 75000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
30V 6.5A MOSFET Transistor - 289-AUIRF7319Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers