Infineon Technologies AG Single FETs, MOSFETs IRLML6302TRPBF

Description
P-Channel 20V 780mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23
Request a Quote Datasheet
Description
P-Channel 20V 780mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLML6302PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML6302PBFDKR-ND
Single FETs, MOSFETs IRLML6302PBFDKR-ND
P-Channel 20V 780mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

P-Channel 20V 780mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML6302PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML6302PBFCT-ND
Single FETs, MOSFETs IRLML6302PBFCT-ND
P-Channel 20V 780mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

P-Channel 20V 780mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML6302PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML6302PBFTR-ND
Single FETs, MOSFETs IRLML6302PBFTR-ND
P-Channel 20V 780mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

P-Channel 20V 780mA (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6302TRPBF - 017772-IRLML6302TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6302TRPBF
017772-IRLML6302TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6302TRPBF 017772-IRLML6302TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017772-IRLML6302TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 540mW (Ta) Family Name: IRLML6302 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 780mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 3.6nC @ 4.45V Max Input Capacitance: 97pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 600 mOhm @ 610mA, 4.5V Alternative Parts (Cross-Reference): UZXM61P02FTA; UZXM61P02FTC; ZXM61P02FTC; Introduction Date: January 22, 2004 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 017772-IRLML6302TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 540mW (Ta)
Family Name: IRLML6302
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 780mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 3.6nC @ 4.45V
Max Input Capacitance: 97pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 600 mOhm @ 610mA, 4.5V
Alternative Parts (Cross-Reference): UZXM61P02FTA; UZXM61P02FTC; ZXM61P02FTC;
Introduction Date: January 22, 2004
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
20V 780MA SOT23 MOSFET Transistor
278-IRLML6302TRPBF
20V 780MA SOT23 MOSFET Transistor 278-IRLML6302TRPBF
MOSFET P-CH 20V 780MA SOT23 Product overview: IRLML6302TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 780MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 780MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6302TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 780MA SOT23 Product overview: IRLML6302TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 780MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 780MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6302TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT P-Ch -0.62A 600mOhm 2.4nC LogLvl

MOSFET MOSFT P-Ch -0.62A 600mOhm 2.4nC LogLvl

Buy Now Datasheet
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.6Ohm;ID -0.78A;Micro3;PD 540mW;VGS +/-12V - 70017107 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.6Ohm;ID -0.78A;Micro3;PD 540mW;VGS +/-12V
70017107
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.6Ohm;ID -0.78A;Micro3;PD 540mW;VGS +/-12V 70017107
MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.6Ohm;ID -0.78A;Micro3;PD 540mW;VGS +/-12V

MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.6Ohm;ID -0.78A;Micro3;PD 540mW;VGS +/-12V

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML6302TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML6302TRPBF
20V 780mA 540mW 600mΩ@4.5V,610mA 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

20V 780mA 540mW 600mΩ@4.5V,610mA 1.5V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLML6302TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML6302TRPBF
Single FETs, MOSFETs IRLML6302TRPBF
MOSFET P-CH 20V 780MA SOT23

MOSFET P-CH 20V 780MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML6302TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML6302TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML6302TRPBF
MOSFET P-CH 20V 780MA SOT23

MOSFET P-CH 20V 780MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLML6302PBFDKR-ND 017772-IRLML6302TRPBF 278-IRLML6302TRPBF IRLML6302TRPBF 70017107 IRLML6302TRPBF IRLML6302TRPBF IRLML6302TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6302TRPBF 20V 780MA SOT23 MOSFET Transistor MOSFET MOSFET, Power;P-Ch;VDSS -20V;RDS(ON) 0.6Ohm;ID -0.78A;Micro3;PD 540mW;VGS +/-12V Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; Micro3/SOT-23 Tape & Reel (TR) MICRO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 20 volts 20 volts -20 volts 20 volts 20 volts
PD 540 milliwatts 540 milliwatts 500 milliwatts 540 milliwatts 540 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
60V 7A MOSFET Transistor - 278-AUIRF7478QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers