The IRL640A is an N-channel logic-level MOSFET designed for high-efficiency switching applications such as DC/DC converters and motor control. It is packaged in a TO-220 case and rated for a drain-source voltage of 200 V, with a continuous drain current of 18 A at 25°C and an on-state resistance of 180 mΩ at a gate-source voltage of 5 V. The device features a typical gate charge of 40 nC, a reverse transfer capacitance of 95 pF, and is 100% avalanche tested. Its operating junction and storage temperature range extends from -55°C to +150°C.
POWER MOSFET, N-CHANNEL, LOGIC L
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-IRL640APWD-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |