N-Channel 40V 195A (Tc) 375W (Tc) Through Hole TO-220AB
MOSFET N-CH 40V 195A TO220AB Product overview: IRLB3034PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLB3034PBF can be used for catalog matching and distributor lookup.
MOSFET N-Channel 40V 343A HEXFET TO220AB
MOSFET N-Channel 40V 343A HEXFET TO220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 089540-IRLB3034PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 375W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 162nC @ 4.5V
Max Input Capacitance: 10315pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.7 mOhm @ 195A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
N CHANNEL MOSFET, 40V, 195A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 40V 195A TO220AB
MOSFET MOSFT 40V 343A 1.7mOhm 108nC
MOSFET N-CH 40V 195A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRLB3034PBF-ND | 278-IRLB3034PBF | 6887204 | 089540-IRLB3034PBF | 10R3511 | IRLB3034PBF | IRLB3034PBF | IRLB3034PBF |
| Product Name | Single FETs, MOSFETs | 40V 195A MOSFET Transistor | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLB3034PBF | N Channel Mosfet, 40V, 195A, To-220Ab; Channel Type Infineon | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; To-220ab | TO-220; SOT3; TO-220AB | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | 40 volts | |||||
| Transconductance | 0.2860 kS |