Vishay Precision Group Single FETs, MOSFETs IRLI640GPBF

Description
N-Channel 200V 9.9A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 9.9A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLI640GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLI640GPBF-ND
Single FETs, MOSFETs IRLI640GPBF-ND
N-Channel 200V 9.9A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 200V 9.9A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLI640GPBF - 125383-IRLI640GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLI640GPBF
125383-IRLI640GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLI640GPBF 125383-IRLI640GPBF
Manufacturer: Vishay Win Source Part Number: 125383-IRLI640GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9.9A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 180 mOhm @ 5.9A, 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 125383-IRLI640GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9.9A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 180 mOhm @ 5.9A, 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 9.9A TO-220 MOSFET Transistor
278-IRLI640GPBF
N-Channel 200V 9.9A TO-220 MOSFET Transistor 278-IRLI640GPBF
200V N-Channel MOSFET, 9.9A ID, 180mR Rds On, TO-220 Product overview: IRLI640GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9.9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI640GPBF can be used for catalog matching and distributor lookup.

200V N-Channel MOSFET, 9.9A ID, 180mR Rds On, TO-220 Product overview: IRLI640GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9.9A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9.9A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI640GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7084872 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084872
MOSFETs 7084872
MOSFET N-Channel 200V 9.9A TO220FP

MOSFET N-Channel 200V 9.9A TO220FP

Supplier's Site
MOSFETs - 7084872P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084872P
MOSFETs 7084872P
MOSFET N-Channel 200V 9.9A TO220FP

MOSFET N-Channel 200V 9.9A TO220FP

Supplier's Site
MOSFETs - 1451792 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451792
MOSFETs 1451792
MOSFET N-Channel 200V 9.9A TO220FP

MOSFET N-Channel 200V 9.9A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLI640GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLI640GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLI640GPBF
MOSFET N-CH 200V 9.9A TO220-3

MOSFET N-CH 200V 9.9A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET

MOSFET N-CH 200V HEXFET MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 200V, 9.9A, To-220Fp Rohs Compliant Vishay - 56AJ9931 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 9.9A, To-220Fp Rohs Compliant Vishay
56AJ9931
Mosfet, N-Ch, 200V, 9.9A, To-220Fp Rohs Compliant Vishay 56AJ9931
MOSFET, N-CH, 200V, 9.9A, TO-220FP ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 9.9A, TO-220FP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLI640GPBF-ND 125383-IRLI640GPBF 278-IRLI640GPBF 7084872 7084872P IRLI640GPBF IRLI640GPBF 56AJ9931
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLI640GPBF N-Channel 200V 9.9A TO-220 MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 200V, 9.9A, To-220Fp Rohs Compliant Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-220; To-220fp TO-220; TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab TO-3; TO-220
V(BR)DSS 200 volts
PD 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data