N-Channel 30V 55A (Tc) 107W (Tc) Through Hole I-PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 1047675-IRLU3103
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 19 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 55A I-PAK Product overview: IRLU3103 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU3103 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 55A I-PAK
MOSFET N-CH 30V 55A I-PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRLU3103-ND | 1047675-IRLU3103 | 278-IRLU3103 | 376-IRLU3103 | IRLU3103 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU3103 | 30V 55A MOSFET Transistor | MOSFET N-CH 30V 55A I-PAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | Tube | -55degC ~ 175degC (TJ) | |
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 107000 milliwatts | 107000 milliwatts | 107000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |