Vishay Intertechnology, Inc. 60V 1.7A MOSFET Transistor IRLD014

Description
MOSFET N-CH 60V 1.7A 4DIP Product overview: IRLD014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 1.7A 4DIP Product overview: IRLD014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.7A MOSFET Transistor
278-IRLD014
60V 1.7A MOSFET Transistor 278-IRLD014
MOSFET N-CH 60V 1.7A 4DIP Product overview: IRLD014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD014 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 1.7A 4DIP Product overview: IRLD014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLD014 - 1188531-IRLD014 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLD014
1188531-IRLD014
FETs - Single - IRLD014 1188531-IRLD014
Manufacturer: Vishay Siliconix Win Source Part Number: 1188531-IRLD014 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1.3W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 200mOhm at 1A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 8.4nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 400pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188531-IRLD014
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-DIP, Hexdip, HVMDIP
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 4-DIP
Power Dissipation (Maximum): 1.3W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 1.7A
Rds On (Maximum) at Id, Vgs: 200mOhm at 1A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.4nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 400pF at 25V

Buy Now
Single FETs, MOSFETs - IRLD014-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLD014-ND
Single FETs, MOSFETs IRLD014-ND
N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLD014 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLD014
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLD014
MOSFET N-CH 60V 1.7A 4DIP

MOSFET N-CH 60V 1.7A 4DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-IRLD014 1188531-IRLD014 IRLD014-ND IRLD014
Product Name 60V 1.7A MOSFET Transistor FETs - Single - IRLD014 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1300 milliwatts 1300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3 "4-DIP (0.300"", 7.62mm)" 4-DIP (0.300, 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMC20N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3100 ohms
IDSS 20000 milliamps
View Details
 - BSZ058N03LSGATMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TSDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers