onsemi 200V 770MA MOSFET Transistor IRLM210ATF

Description
MOSFET N-CH 200V 770MA SOT-223 Product overview: IRLM210ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 770MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 770MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM210ATF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 770MA SOT-223 Product overview: IRLM210ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 770MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 770MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM210ATF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 770MA MOSFET Transistor
278-IRLM210ATF
200V 770MA MOSFET Transistor 278-IRLM210ATF
MOSFET N-CH 200V 770MA SOT-223 Product overview: IRLM210ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 770MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 770MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM210ATF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 770MA SOT-223 Product overview: IRLM210ATF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 770MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 770MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLM210ATF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLM210ATF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLM210ATF-ND
Single FETs, MOSFETs IRLM210ATF-ND
N-Channel 200V 770mA (Ta) 1.8W (Tc) Surface Mount SOT-223-4

N-Channel 200V 770mA (Ta) 1.8W (Tc) Surface Mount SOT-223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM210ATF - 1047570-IRLM210ATF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM210ATF
1047570-IRLM210ATF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM210ATF 1047570-IRLM210ATF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1047570-IRLM210ATF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 770mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 9nC @ 5V Max Input Capacitance: 240pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 390mA, 5V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1047570-IRLM210ATF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 770mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 9nC @ 5V
Max Input Capacitance: 240pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 390mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLM210ATF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLM210ATF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLM210ATF
MOSFET N-CH 200V 770MA SOT223-4

MOSFET N-CH 200V 770MA SOT223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLM210ATF IRLM210ATF-ND 1047570-IRLM210ATF IRLM210ATF
Product Name 200V 770MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLM210ATF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 1800 milliwatts 1800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

55V 140A TO220 MOSFET Transistor - 278-AUIRF3305 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details