Infineon Technologies AG Single FETs, MOSFETs IRLR024NTRL

Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR024NTRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR024NTRL-ND
Single FETs, MOSFETs IRLR024NTRL-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
55V 17A DPAK MOSFET Transistor
278-IRLR024NTRL
55V 17A DPAK MOSFET Transistor 278-IRLR024NTRL
MOSFET N-CH 55V 17A DPAK Product overview: IRLR024NTRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024NTRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A DPAK Product overview: IRLR024NTRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024NTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLR024NTRL - 1188606-IRLR024NTRL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLR024NTRL
1188606-IRLR024NTRL
FETs - Single - IRLR024NTRL 1188606-IRLR024NTRL
Manufacturer: Infineon Technologies Win Source Part Number: 1188606-IRLR024NTRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 45W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 65mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 15nC at 5V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 480pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188606-IRLR024NTRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 45W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 17A
Rds On (Maximum) at Id, Vgs: 65mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 5V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 480pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR024NTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR024NTRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR024NTRL
MOSFET N-CH 55V 17A DPAK

MOSFET N-CH 55V 17A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLR024NTRL-ND 278-IRLR024NTRL 1188606-IRLR024NTRL IRLR024NTRL
Product Name Single FETs, MOSFETs 55V 17A DPAK MOSFET Transistor FETs - Single - IRLR024NTRL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data