Manufacturer: Infineon Technologies
Win Source Part Number: 1047549-IRLI2505
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 58A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 130nC @ 5V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 8 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
N-Channel 55V 58A (Tc) 63W (Tc) Through Hole PG-TO220-FP
MOSFET N-CH 55V 58A TO220AB FP Product overview: IRLI2505 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI2505 can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 58A TO220AB FP
MOSFET N-CH 55V 58A TO220AB FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1047549-IRLI2505 | IRLI2505-ND | 278-IRLI2505 | IRLI2505 | IRLI2505 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLI2505 | Single FETs, MOSFETs | 55V 58A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 55 volts | 55 volts | |||
| PD | 63000 milliwatts | 63000 milliwatts | 63000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |