Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS3034TRL7PP IRLS3034TRL7PP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777120-IRLS3034TRL7P P Series: HEXFET Packaging: Reel package Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 240A (Tc) Family Name: IRLS3034-7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D2PAK (7-Lead) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 10990pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 380W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 200A, 10V Alternative Parts (Cross-Reference): NP180N04TUJ -E2-AY; NP180N04TUJ -E1-AY; SQM40022EM_GE3; FDB016N04AL7; Introduction Date: January 12, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777120-IRLS3034TRL7P P Series: HEXFET Packaging: Reel package Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 240A (Tc) Family Name: IRLS3034-7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D2PAK (7-Lead) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 10990pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 380W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 200A, 10V Alternative Parts (Cross-Reference): NP180N04TUJ -E2-AY; NP180N04TUJ -E1-AY; SQM40022EM_GE3; FDB016N04AL7; Introduction Date: January 12, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS3034TRL7PP - 777120-IRLS3034TRL7PP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS3034TRL7PP
777120-IRLS3034TRL7PP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS3034TRL7PP 777120-IRLS3034TRL7PP
Manufacturer: Infineon Technologies Win Source Part Number: 777120-IRLS3034TRL7P P Series: HEXFET Packaging: Reel package Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 240A (Tc) Family Name: IRLS3034-7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D2PAK (7-Lead) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 10990pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 380W (Tc) Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 200A, 10V Alternative Parts (Cross-Reference): NP180N04TUJ -E2-AY; NP180N04TUJ -E1-AY; SQM40022EM_GE3; FDB016N04AL7; Introduction Date: January 12, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 777120-IRLS3034TRL7PP
Series: HEXFET
Packaging: Reel package
Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Family Name: IRLS3034-7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: D2PAK (7-Lead)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 10990pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 380W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 200A, 10V
Alternative Parts (Cross-Reference): NP180N04TUJ -E2-AY; NP180N04TUJ -E1-AY; SQM40022EM_GE3; FDB016N04AL7;
Introduction Date: January 12, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 1301024P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1301024P
MOSFETs 1301024P
MOSFET HEXFET N-Ch 40V 380A D2PAK7

MOSFET HEXFET N-Ch 40V 380A D2PAK7

Supplier's Site
MOSFETs - 1301024 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1301024
MOSFETs 1301024
MOSFET HEXFET N-Ch 40V 380A D2PAK7

MOSFET HEXFET N-Ch 40V 380A D2PAK7

Supplier's Site
MOSFETs - 1686036 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1686036
MOSFETs 1686036
MOSFET HEXFET N-Ch 40V 380A D2PAK7

MOSFET HEXFET N-Ch 40V 380A D2PAK7

Supplier's Site
Single FETs, MOSFETs - IRLS3034TRL7PPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLS3034TRL7PPTR-ND
Single FETs, MOSFETs IRLS3034TRL7PPTR-ND
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Single FETs, MOSFETs - IRLS3034TRL7PPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLS3034TRL7PPCT-ND
Single FETs, MOSFETs IRLS3034TRL7PPCT-ND
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Singapore, Singapore
40V 240A MOSFET Transistor
278-IRLS3034TRL7PP
40V 240A MOSFET Transistor 278-IRLS3034TRL7PP
MOSFET N-CH 40V 240A D2PAK Product overview: IRLS3034TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLS3034TRL7PP can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 240A D2PAK Product overview: IRLS3034TRL7PP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLS3034TRL7PP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLS3034TRL7PP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLS3034TRL7PP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLS3034TRL7PP
MOSFET N-CH 40V 240A D2PAK

MOSFET N-CH 40V 240A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 380A 1.4mOhm 120nC

MOSFET MOSFT 40V 380A 1.4mOhm 120nC

Buy Now Datasheet
Mosfet, N-Ch, 40V, 240A, To-263; Transistor Polarity Infineon - 13AC9249 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 240A, To-263; Transistor Polarity Infineon
13AC9249
Mosfet, N-Ch, 40V, 240A, To-263; Transistor Polarity Infineon 13AC9249
MOSFET, N-CH, 40V, 240A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 240A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:240A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.001ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777120-IRLS3034TRL7PP 1301024P 1301024 IRLS3034TRL7PPTR-ND 278-IRLS3034TRL7PP IRLS3034TRL7PP IRLS3034TRL7PP 13AC9249
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS3034TRL7PP MOSFETs MOSFETs Single FETs, MOSFETs 40V 240A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 240A, To-263; Transistor Polarity Infineon
PD 380000 milliwatts 380 milliwatts
Package Type TO-263; SOT3 TO-263; TO-263 TO-263; D2pak (to-263) TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB Tape & Reel (TR) TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB TO-3; TO-263
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Unlock Full Specs
to access all available technical data