Infineon Technologies AG 55V 28A DPAK MOSFET Transistor IRLR2705TRL

Description
MOSFET N-CH 55V 28A DPAK Product overview: IRLR2705TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR2705TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 28A DPAK Product overview: IRLR2705TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR2705TRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 28A DPAK MOSFET Transistor
278-IRLR2705TRL
55V 28A DPAK MOSFET Transistor 278-IRLR2705TRL
MOSFET N-CH 55V 28A DPAK Product overview: IRLR2705TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR2705TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 28A DPAK Product overview: IRLR2705TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 28A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 28A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR2705TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR2705TRL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR2705TRL-ND
Single FETs, MOSFETs IRLR2705TRL-ND
N-Channel 55V 28A (Tc) 68W (Tc) Surface Mount D-Pak

N-Channel 55V 28A (Tc) 68W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Electronic Surplus - IRLR2705TRL - 1188618-IRLR2705TRL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLR2705TRL
1188618-IRLR2705TRL
Electronic Surplus - IRLR2705TRL 1188618-IRLR2705TRL
Manufacturer: Infineon Technologies Win Source Part Number: 1188618-IRLR2705TRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: IRLR2705 Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 68W Alternative Parts (Cross-Reference): MTD20N06HDL1; BUK7230-55A; STD19NE06L; MTD20N06HDLT4; Introduction Date: June 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 28A Rds On (Maximum) at Id, Vgs: 40mOhm at 17A, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 25nC at 5V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 880pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188618-IRLR2705TRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IRLR2705
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 68W
Alternative Parts (Cross-Reference): MTD20N06HDL1; BUK7230-55A; STD19NE06L; MTD20N06HDLT4;
Introduction Date: June 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 28A
Rds On (Maximum) at Id, Vgs: 40mOhm at 17A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 5V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 880pF at 25V

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRLR2705TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRLR2705TRL
Integrated Circuits (ICs) - Transistors - MOSFETs IRLR2705TRL
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLR2705TRL IRLR2705TRL-ND 1188618-IRLR2705TRL IRLR2705TRL
Product Name 55V 28A DPAK MOSFET Transistor Single FETs, MOSFETs Electronic Surplus - IRLR2705TRL Integrated Circuits (ICs) - Transistors - MOSFETs
PD 68000 milliwatts 68000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers