Infineon Technologies AG Single FETs, MOSFETs IRLB8721PBF

Description
N-Channel 30V 62A (Tc) 65W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 30V 62A (Tc) 65W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLB8721PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLB8721PBF-ND
Single FETs, MOSFETs IRLB8721PBF-ND
N-Channel 30V 62A (Tc) 65W (Tc) Through Hole TO-220AB

N-Channel 30V 62A (Tc) 65W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLB8721PBF - 1047530-IRLB8721PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLB8721PBF
1047530-IRLB8721PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLB8721PBF 1047530-IRLB8721PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047530-IRLB8721PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 65W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 62A (Tc) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1077pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.7 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047530-IRLB8721PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 65W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1077pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.7 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 62A MOSFET Transistor
278-IRLB8721PBF
30V 62A MOSFET Transistor 278-IRLB8721PBF
MOSFET N-CH 30V 62A TO220AB Product overview: IRLB8721PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLB8721PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 62A TO220AB Product overview: IRLB8721PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 62A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 62A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLB8721PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7259322 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259322
MOSFETs 7259322
Infineon IRLB8721PBF MOSFET

Infineon IRLB8721PBF MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLB8721PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLB8721PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLB8721PBF
MOSFET N-CH 30V 62A TO220AB

MOSFET N-CH 30V 62A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 30V 62A 9mOhm 8nC Qg

MOSFET MOSFT 30V 62A 9mOhm 8nC Qg

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLB8721PBF
Triode/MOS Tube/Transistor >> MOSFETs IRLB8721PBF
30V 62A 8.7mΩ@10V,31A 65W 2.35V@25uA N Channel TO-220AB MOSFETs ROHS

30V 62A 8.7mΩ@10V,31A 65W 2.35V@25uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
MOSFET N-CH 30V 62A TO-220AB - 376-IRLB8721PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 62A TO-220AB
376-IRLB8721PBF
MOSFET N-CH 30V 62A TO-220AB 376-IRLB8721PBF
MOSFET N-CH 30V 62A TO-220AB

MOSFET N-CH 30V 62A TO-220AB

Supplier's Site
N Channel Mosfet, 30V, 62A, To-220; Channel Type Infineon - 10R3513 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 62A, To-220; Channel Type Infineon
10R3513
N Channel Mosfet, 30V, 62A, To-220; Channel Type Infineon 10R3513
N CHANNEL MOSFET, 30V, 62A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:62A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 62A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:62A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLB8721PBF-ND 1047530-IRLB8721PBF 278-IRLB8721PBF 7259322 IRLB8721PBF IRLB8721PBF IRLB8721PBF 376-IRLB8721PBF 10R3513
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLB8721PBF 30V 62A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs MOSFET N-CH 30V 62A TO-220AB N Channel Mosfet, 30V, 62A, To-220; Channel Type Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; To-220ab TO-220; TO-220-3 TO-220 TO-3; TO-220
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 65000 milliwatts 65 milliwatts 65000 milliwatts 65000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data