Vishay Precision Group Single FETs, MOSFETs IRLL014TRPBF-BE3

Description
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRLL014TRPBF-BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRLL014TRPBF-BE3DKR-ND
Single FETs, MOSFETs 742-IRLL014TRPBF-BE3DKR-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRLL014TRPBF-BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRLL014TRPBF-BE3TR-ND
Single FETs, MOSFETs 742-IRLL014TRPBF-BE3TR-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRLL014TRPBF-BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRLL014TRPBF-BE3CT-ND
Single FETs, MOSFETs 742-IRLL014TRPBF-BE3CT-ND
N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 60V 2.7A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay - 78AH6389 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay
78AH6389
Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay 78AH6389
MOSFET, N-CH, 60V, 2.7A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 2.7A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay - 80AH8955 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay
80AH8955
Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay 80AH8955
MOSFET, N-CH, 60V, 2.7A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 2.7A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLL014TRPBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLL014TRPBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLL014TRPBF-BE3
MOSFET N-CH 60V 2.7A SOT223

MOSFET N-CH 60V 2.7A SOT223

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRLL014TRPBF-BE3DKR-ND 78AH6389 IRLL014TRPBF-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 60V, 2.7A, Sot-223; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 28 V GaN RF Power Transistor - T2G6000528-Q3 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 10 Watt, 28 V GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-200
View Details
4 suppliers
MOSFETs - 2605057P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
7 suppliers