Infineon Technologies AG 20V 2.6A SOT23 MOSFET Transistor IRLML2246TRPBF

Description
MOSFET P-CH 20V 2.6A SOT23 Product overview: IRLML2246TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2246TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 2.6A SOT23 Product overview: IRLML2246TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2246TRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.6A SOT23 MOSFET Transistor
278-IRLML2246TRPBF
20V 2.6A SOT23 MOSFET Transistor 278-IRLML2246TRPBF
MOSFET P-CH 20V 2.6A SOT23 Product overview: IRLML2246TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2246TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.6A SOT23 Product overview: IRLML2246TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2246TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7604432 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7604432
MOSFETs 7604432
Infineon IRLML2246TRPBF MOSFET

Infineon IRLML2246TRPBF MOSFET

Supplier's Site
MOSFETs - 7604432P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7604432P
MOSFETs 7604432P
Infineon IRLML2246TRPBF MOSFET

Infineon IRLML2246TRPBF MOSFET

Supplier's Site
MOSFETs - 1656614 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656614
MOSFETs 1656614
Infineon IRLML2246TRPBF MOSFET

Infineon IRLML2246TRPBF MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2246TRPBF - 069725-IRLML2246TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2246TRPBF
069725-IRLML2246TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2246TRPBF 069725-IRLML2246TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069725-IRLML2246TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML2246 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 2.9nC @ 4.5V Max Input Capacitance: 220pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 135 mOhm @ 2.6A, 4.5V Alternative Parts (Cross-Reference): RTR020P02; RTR020P02TL; RTR020P02FRATL; RQ5C020TPTL; Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069725-IRLML2246TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: IRLML2246
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 2.9nC @ 4.5V
Max Input Capacitance: 220pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 135 mOhm @ 2.6A, 4.5V
Alternative Parts (Cross-Reference): RTR020P02; RTR020P02TL; RTR020P02FRATL; RQ5C020TPTL;
Introduction Date: January 24, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2246TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2246TRPBFDKR-ND
Single FETs, MOSFETs IRLML2246TRPBFDKR-ND
P-Channel 20V 2.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

P-Channel 20V 2.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2246TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2246TRPBFCT-ND
Single FETs, MOSFETs IRLML2246TRPBFCT-ND
P-Channel 20V 2.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

P-Channel 20V 2.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2246TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2246TRPBFTR-ND
Single FETs, MOSFETs IRLML2246TRPBFTR-ND
P-Channel 20V 2.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

P-Channel 20V 2.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML2246TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML2246TRPBF
20V 2.6A 1.3W 135mΩ@4.5V,2.6A 1.1V@10uA P Channel SOT-23 MOSFETs ROHS

20V 2.6A 1.3W 135mΩ@4.5V,2.6A 1.1V@10uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
P Channel Power Mosfet, Hexfet, -20V, -2.6A, Sot-23; Channel Type Infineon - 40T7450 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Power Mosfet, Hexfet, -20V, -2.6A, Sot-23; Channel Type Infineon
40T7450
P Channel Power Mosfet, Hexfet, -20V, -2.6A, Sot-23; Channel Type Infineon 40T7450
P CHANNEL POWER MOSFET, HEXFET, -20V, -2.6A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.3W RoHS Compliant: Yes

P CHANNEL POWER MOSFET, HEXFET, -20V, -2.6A, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.3W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -20V -2.6A 135mOhm -2.5V cpbl

MOSFET MOSFT PCh -20V -2.6A 135mOhm -2.5V cpbl

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML2246TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML2246TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML2246TRPBF
MOSFET P-CH 20V 2.6A SOT23

MOSFET P-CH 20V 2.6A SOT23

Supplier's Site
Single FETs, MOSFETs - IRLML2246TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML2246TRPBF
Single FETs, MOSFETs IRLML2246TRPBF
MOSFET P-CH 20V 2.6A SOT23

MOSFET P-CH 20V 2.6A SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLML2246TRPBF 7604432 7604432P 069725-IRLML2246TRPBF IRLML2246TRPBFDKR-ND IRLML2246TRPBF 40T7450 IRLML2246TRPBF IRLML2246TRPBF IRLML2246TRPBF
Product Name 20V 2.6A SOT23 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2246TRPBF Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs P Channel Power Mosfet, Hexfet, -20V, -2.6A, Sot-23; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0034 kS
PD 1.3 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data