Infineon Technologies AG 55V 3.1A MOSFET Transistor IRLL024NPBF

Description
MOSFET N-CH 55V 3.1A SOT223 Product overview: IRLL024NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL024NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 3.1A SOT223 Product overview: IRLL024NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL024NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 3.1A MOSFET Transistor
278-IRLL024NPBF
55V 3.1A MOSFET Transistor 278-IRLL024NPBF
MOSFET N-CH 55V 3.1A SOT223 Product overview: IRLL024NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL024NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 3.1A SOT223 Product overview: IRLL024NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL024NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024NPBF - 1047565-IRLL024NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024NPBF
1047565-IRLL024NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024NPBF 1047565-IRLL024NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047565-IRLL024NPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 3.1A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15.6nC @ 5V Max Input Capacitance: 510pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047565-IRLL024NPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 3.1A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15.6nC @ 5V
Max Input Capacitance: 510pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 65 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRLL024NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL024NPBF-ND
Single FETs, MOSFETs IRLL024NPBF-ND
N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223

N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLL024NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLL024NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLL024NPBF
MOSFET N-CH 55V 3.1A SOT223

MOSFET N-CH 55V 3.1A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRLL024NPBF 1047565-IRLL024NPBF IRLL024NPBF-ND IRLL024NPBF
Product Name 55V 3.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL024NPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts
PD 2100 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR5305TRL - 1020757-AUIRFR5305TRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details