P-Channel 20V 6.9A (Ta) 2W (Ta) Surface Mount 6-TSOP
P-Channel 20V 6.9A (Ta) 2W (Ta) Surface Mount 6-TSOP
P-Channel 20V 6.9A (Ta) 2W (Ta) Surface Mount 6-TSOP
Manufacturer: Infineon Technologies
Win Source Part Number: 1047661-IRLTS2242TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Family Name: IRLTS2242
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.9A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 905pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 32 mOhm @ 6.9A, 4.5V
Alternative Parts (Cross-Reference): TSM3433CX6 RF; TSM3433CX6; PMN27UPH;
Introduction Date: February 23, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 6.9A 6TSOP Product overview: IRLTS2242TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLTS2242TRPBF can be used for catalog matching and distributor lookup.
IRLTS2242 - 20V Single P-Channel StrongIRFET MOSFET
MOSFET P-CHANNEL -20V -6.9A 32mOhm -2.5V capable
MOSFET P-CH 20V 6.9A 6TSOP
20V 6.9A 26mΩ@4.5V,6.9A 2W 1.1V@10uA P Channel TSOP-6-1.5mm MOSFETs ROHS
MOSFET P-CH 20V 6.9A 6TSOP
MOSFET Transistor, P Channel, -6.9 A, -20 V, 0.026 ohm, -4.5 V, -400 mV RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRLTS2242TRPBFCT-ND | 1047661-IRLTS2242TRPBF | 278-IRLTS2242TRPBF | IRLTS2242TRPBF | IRLTS2242TRPBF | IRLTS2242TRPBF | IRLTS2242TRPBF | IRLTS2242TRPBF | 28W1772 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLTS2242TRPBF | 20V 6.9A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, P Channel, -6.9 A, -20 V, 0.026 Ohm, -4.5 V, -400 Mv Rohs Compliant Infineon | |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| Package Type | SOT23; SOT-23-6 | SOT3; SOT23; 6-TSOP | Tape & Reel (TR) | TSOP6L | SOT23; SOT-23-6 | Surface Mount | TO-3 | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | |||||
| PD | 2000 milliwatts | 2 milliwatts | 2000 milliwatts | 2000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |