Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6346TRPBF IRLML6346TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017773-IRLML6346TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML6346 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 2.9nC @ 4.5V Max Input Capacitance: 270pF @ 24V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 63 mOhm @ 3.4A, 4.5V Alternative Parts (Cross-Reference): 2SK3577-T1B-A; 2SK3577; RQ5E030AJTCL; DMN3150L; Introduction Date: October 28, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017773-IRLML6346TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML6346 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 2.9nC @ 4.5V Max Input Capacitance: 270pF @ 24V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 63 mOhm @ 3.4A, 4.5V Alternative Parts (Cross-Reference): 2SK3577-T1B-A; 2SK3577; RQ5E030AJTCL; DMN3150L; Introduction Date: October 28, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6346TRPBF - 017773-IRLML6346TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6346TRPBF
017773-IRLML6346TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6346TRPBF 017773-IRLML6346TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017773-IRLML6346TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML6346 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.4A (Ta) Gate-Source Threshold Voltage: 1.1V @ 10μA Max Gate Charge: 2.9nC @ 4.5V Max Input Capacitance: 270pF @ 24V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 63 mOhm @ 3.4A, 4.5V Alternative Parts (Cross-Reference): 2SK3577-T1B-A; 2SK3577; RQ5E030AJTCL; DMN3150L; Introduction Date: October 28, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 017773-IRLML6346TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: IRLML6346
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 2.9nC @ 4.5V
Max Input Capacitance: 270pF @ 24V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 63 mOhm @ 3.4A, 4.5V
Alternative Parts (Cross-Reference): 2SK3577-T1B-A; 2SK3577; RQ5E030AJTCL; DMN3150L;
Introduction Date: October 28, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
30V 3.4A SOT23 MOSFET Transistor
278-IRLML6346TRPBF
30V 3.4A SOT23 MOSFET Transistor 278-IRLML6346TRPBF
MOSFET N-CH 30V 3.4A SOT23 Product overview: IRLML6346TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6346TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 3.4A SOT23 Product overview: IRLML6346TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML6346TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7377234 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7377234
MOSFETs 7377234
MOSFET N-Channel 30V 3.4A HEXFET SOT23

MOSFET N-Channel 30V 3.4A HEXFET SOT23

Supplier's Site
MOSFETs - 7377234P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7377234P
MOSFETs 7377234P
MOSFET N-Channel 30V 3.4A HEXFET SOT23

MOSFET N-Channel 30V 3.4A HEXFET SOT23

Supplier's Site
MOSFETs - 9134070 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9134070
MOSFETs 9134070
MOSFET N-Channel 30V 3.4A HEXFET SOT23

MOSFET N-Channel 30V 3.4A HEXFET SOT23

Supplier's Site
Single FETs, MOSFETs - IRLML6346TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML6346TRPBFCT-ND
Single FETs, MOSFETs IRLML6346TRPBFCT-ND
N-Channel 30V 3.4A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 30V 3.4A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML6346TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML6346TRPBFTR-ND
Single FETs, MOSFETs IRLML6346TRPBFTR-ND
N-Channel 30V 3.4A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 30V 3.4A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML6346TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML6346TRPBFDKR-ND
Single FETs, MOSFETs IRLML6346TRPBFDKR-ND
N-Channel 30V 3.4A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 30V 3.4A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML6346TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML6346TRPBF
30V 3.4A 1.3W 63mΩ@4.5V,3.4A 1.1V@10uA N Channel SOT-23 MOSFETs ROHS

30V 3.4A 1.3W 63mΩ@4.5V,3.4A 1.1V@10uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 30V, 3.4A, 3-Sot-23; Channel Type Infineon - 25T5502 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 3.4A, 3-Sot-23; Channel Type Infineon
25T5502
N Channel Mosfet, 30V, 3.4A, 3-Sot-23; Channel Type Infineon 25T5502
N CHANNEL MOSFET, 30V, 3.4A, 3-SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 3.4A, 3-SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 30V, 3.4A, 3-Sot-23, Full Reel; Channel Type Infineon - 25T5503 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 3.4A, 3-Sot-23, Full Reel; Channel Type Infineon
25T5503
N Channel Mosfet, 30V, 3.4A, 3-Sot-23, Full Reel; Channel Type Infineon 25T5503
N CHANNEL MOSFET, 30V, 3.4A, 3-SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.3W RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 3.4A, 3-SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.3W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 3.4A 63mOhm 30V 2.5V drv capable

MOSFET MOSFT 3.4A 63mOhm 30V 2.5V drv capable

Buy Now Datasheet
Single FETs, MOSFETs - IRLML6346TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML6346TRPBF
Single FETs, MOSFETs IRLML6346TRPBF
MOSFET N-CH 30V 3.4A SOT23

MOSFET N-CH 30V 3.4A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML6346TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML6346TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML6346TRPBF
MOSFET N-CH 30V 3.4A SOT23

MOSFET N-CH 30V 3.4A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017773-IRLML6346TRPBF 278-IRLML6346TRPBF 7377234 7377234P IRLML6346TRPBFCT-ND IRLML6346TRPBF 25T5502 25T5503 IRLML6346TRPBF IRLML6346TRPBF IRLML6346TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML6346TRPBF 30V 3.4A SOT23 MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 30V, 3.4A, 3-Sot-23; Channel Type Infineon N Channel Mosfet, 30V, 3.4A, 3-Sot-23, Full Reel; Channel Type Infineon MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 1300 milliwatts 1.3 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; Micro3/SOT-23 Tape & Reel (TR) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data