N-Channel 30V 94A (Tc) 89W (Tc) Surface Mount D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 101107-IRLR8113TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Family Name: IRLR8113
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 94A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 250μA
Max Gate Charge: 32nC @ 4.5V
Max Input Capacitance: 2920pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): DMG8880LK3-13; FDD6606_Q; STD90NS3LLH7;
Introduction Date: August 27, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
MOSFET N-CH 30V 94A DPAK Product overview: IRLR8113TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 94A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 94A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR8113TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 94A DPAK
MOSFET N-CH 30V 94A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRLR8113PBFTR-ND | 101107-IRLR8113TRPBF | 278-IRLR8113TRPBF | IRLR8113TRPBF | 376-IRLR8113TRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8113TRPBF | 30V 94A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 30V 94A DPAK |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 89000 milliwatts | 89000 milliwatts | 89000 milliwatts |