Infineon Technologies AG Single FETs, MOSFETs IRLU2905

Description
N-Channel 55V 42A (Tc) 110W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 55V 42A (Tc) 110W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLU2905-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU2905-ND
Single FETs, MOSFETs IRLU2905-ND
N-Channel 55V 42A (Tc) 110W (Tc) Through Hole I-PAK

N-Channel 55V 42A (Tc) 110W (Tc) Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
55V 42A MOSFET Transistor
278-IRLU2905
55V 42A MOSFET Transistor 278-IRLU2905
MOSFET N-CH 55V 42A I-PAK Product overview: IRLU2905 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU2905 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 42A I-PAK Product overview: IRLU2905 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU2905 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLU2905 - 802672-IRLU2905 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLU2905
802672-IRLU2905
FETs - Single - IRLU2905 802672-IRLU2905
Manufacturer: Infineon Technologies Win Source Part Number: 802672-IRLU2905 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55V Part Status: Obsolete (End Of Life) Supplier Device Package: I-PAK Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 110W (Tc) Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 27mOhm at 25A, 10V Gate Charge (Qg) (Maximum) at Vgs: 48nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 1700pF at 25V Current - Continuous Drain (Id) at 25°C: 42A (Tc) Vgs(th) (Maximum) at Id: 2V at 250μA Maximum Vgs: ±16V

Manufacturer: Infineon Technologies
Win Source Part Number: 802672-IRLU2905
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55V
Part Status: Obsolete (End Of Life)
Supplier Device Package: I-PAK
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 110W (Tc)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 27mOhm at 25A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 48nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 1700pF at 25V
Current - Continuous Drain (Id) at 25°C: 42A (Tc)
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±16V

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - IRLU2905 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRLU2905
Integrated Circuits (ICs) - Transistors - MOSFETs IRLU2905
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLU2905-ND 278-IRLU2905 802672-IRLU2905 IRLU2905
Product Name Single FETs, MOSFETs 55V 42A MOSFET Transistor FETs - Single - IRLU2905 Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data