Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402TRPBF IRLML2402TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017765-IRLML2402TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540mW (Ta) Family Name: IRLML2402 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 110pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 250 mOhm @ 930mA, 4.5V Alternative Parts (Cross-Reference): DMN2300U-7; IRLML2402TR; IRLML2402PbF; Introduction Date: December 19, 2003 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017765-IRLML2402TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540mW (Ta) Family Name: IRLML2402 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 110pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 250 mOhm @ 930mA, 4.5V Alternative Parts (Cross-Reference): DMN2300U-7; IRLML2402TR; IRLML2402PbF; Introduction Date: December 19, 2003 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402TRPBF - 017765-IRLML2402TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402TRPBF
017765-IRLML2402TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402TRPBF 017765-IRLML2402TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017765-IRLML2402TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540mW (Ta) Family Name: IRLML2402 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 110pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 250 mOhm @ 930mA, 4.5V Alternative Parts (Cross-Reference): DMN2300U-7; IRLML2402TR; IRLML2402PbF; Introduction Date: December 19, 2003 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017765-IRLML2402TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540mW (Ta)
Family Name: IRLML2402
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 3.9nC @ 4.5V
Max Input Capacitance: 110pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 250 mOhm @ 930mA, 4.5V
Alternative Parts (Cross-Reference): DMN2300U-7; IRLML2402TR; IRLML2402PbF;
Introduction Date: December 19, 2003
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2402PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2402PBFDKR-ND
Single FETs, MOSFETs IRLML2402PBFDKR-ND
N-Channel 20V 1.2A (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

N-Channel 20V 1.2A (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2402PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2402PBFCT-ND
Single FETs, MOSFETs IRLML2402PBFCT-ND
N-Channel 20V 1.2A (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

N-Channel 20V 1.2A (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2402PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML2402PBFTR-ND
Single FETs, MOSFETs IRLML2402PBFTR-ND
N-Channel 20V 1.2A (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

N-Channel 20V 1.2A (Ta) 540mW (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
MOSFETs - 302016 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
302016
MOSFETs 302016
Infineon IRLML2402TRPBF MOSFET

Infineon IRLML2402TRPBF MOSFET

Supplier's Site
 - IRLML2402TRPBF - Rochester Electronics
Newburyport, MA, United States
IRLML2402TRPBF - SMALL SIGNAL MOSFETS

IRLML2402TRPBF - SMALL SIGNAL MOSFETS

Supplier's Site Datasheet
Singapore, Singapore
20V 1.2A SOT23 MOSFET Transistor
278-IRLML2402TRPBF
20V 1.2A SOT23 MOSFET Transistor 278-IRLML2402TRPBF
MOSFET N-CH 20V 1.2A SOT23 Product overview: IRLML2402TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2402TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.2A SOT23 Product overview: IRLML2402TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML2402TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 20V 1.2A 250mOhm 2.6nC LogLvl

MOSFET MOSFT 20V 1.2A 250mOhm 2.6nC LogLvl

Buy Now Datasheet
Single FETs, MOSFETs - IRLML2402TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML2402TRPBF
Single FETs, MOSFETs IRLML2402TRPBF
MOSFET N-CH 20V 1.2A SOT23

MOSFET N-CH 20V 1.2A SOT23

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.25Ohm;ID 1.2A;Micro3;PD 540mW;VGS +/-12V - 70017104 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.25Ohm;ID 1.2A;Micro3;PD 540mW;VGS +/-12V
70017104
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.25Ohm;ID 1.2A;Micro3;PD 540mW;VGS +/-12V 70017104
MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.25Ohm;ID 1.2A;Micro3;PD 540mW;VGS +/-12V

MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.25Ohm;ID 1.2A;Micro3;PD 540mW;VGS +/-12V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML2402TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML2402TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML2402TRPBF
MOSFET N-CH 20V 1.2A SOT23

MOSFET N-CH 20V 1.2A SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML2402TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML2402TRPBF
20V 1.2A 540mW 250mΩ@4.5V,930mA 700mV@250uA N Channel SOT-23 MOSFETs ROHS

20V 1.2A 540mW 250mΩ@4.5V,930mA 700mV@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017765-IRLML2402TRPBF IRLML2402PBFDKR-ND 302016 IRLML2402TRPBF 278-IRLML2402TRPBF IRLML2402TRPBF IRLML2402TRPBF 70017104 IRLML2402TRPBF IRLML2402TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML2402TRPBF Single FETs, MOSFETs MOSFETs 20V 1.2A SOT23 MOSFET Transistor MOSFET Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 20V;RDS(ON) 0.25Ohm;ID 1.2A;Micro3;PD 540mW;VGS +/-12V Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts 20 volts
PD 540 milliwatts 540 milliwatts 540 milliwatts 500 milliwatts 540 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; Micro3/SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 Micro3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Unlock Full Specs
to access all available technical data