Manufacturer: Infineon Technologies
Win Source Part Number: 1188696-IRLZ34NSPBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.8W, 68W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 30A
Rds On (Maximum) at Id, Vgs: 35mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 5V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 880pF at 25V
N-Channel 55V 30A (Tc) 3.8W (Ta), 68W (Tc) Surface Mount D2PAK
MOSFET N-CH 55V 30A D2PAK Product overview: IRLZ34NSPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ34NSPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 30A D2PAK
MOSFET N-CH 55V 30A D2PAK
MOSFET N-CH 55V 30A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1188696-IRLZ34NSPBF | IRLZ34NSPBF-ND | 278-IRLZ34NSPBF | IRLZ34NSPBF | IRLZ34NSPBF | 376-IRLZ34NSPBF |
| Product Name | FETs - Single - IRLZ34NSPBF | Single FETs, MOSFETs | 55V 30A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET N-CH 55V 30A D2PAK |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 55 volts | 55 volts | 55 volts | |||
| QG | 25 nC | |||||
| PD | 3800 to 68000 milliwatts | 3800 milliwatts | 3800 milliwatts | 68000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |