Infineon Technologies AG 30V 9.9A MOSFET Transistor IRL6342PBF

Description
MOSFET N-CH 30V 9.9A 8SO Product overview: IRL6342PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL6342PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 9.9A 8SO Product overview: IRL6342PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL6342PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 9.9A MOSFET Transistor - 278-IRL6342PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 9.9A MOSFET Transistor
278-IRL6342PBF
30V 9.9A MOSFET Transistor 278-IRL6342PBF
MOSFET N-CH 30V 9.9A 8SO Product overview: IRL6342PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL6342PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9.9A 8SO Product overview: IRL6342PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL6342PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL6342PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL6342PBF-ND
Single FETs, MOSFETs IRL6342PBF-ND
N-Channel 30V 9.9A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 30V 9.9A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL6342PBF - 875233-IRL6342PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL6342PBF
875233-IRL6342PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL6342PBF 875233-IRL6342PBF
Manufacturer: Infineon Technologies Win Source Part Number: 875233-IRL6342PBF Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 9.9A (Ta) 2.5W (Ta) Surface Mount 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875233-IRL6342PBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 9.9A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL6342PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL6342PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL6342PBF
MOSFET N-CH 30V 9.9A 8SO

MOSFET N-CH 30V 9.9A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRL6342PBF IRL6342PBF-ND 875233-IRL6342PBF IRL6342PBF
Product Name 30V 9.9A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL6342PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
MOSFETs - 2442909 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
5 suppliers