Manufacturer: Infineon Technologies
Win Source Part Number: 101705-IRLL3303TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 840pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 31 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
N-Channel 30V 4.6A (Ta) 1W (Ta) Surface Mount SOT-223
MOSFET N-CH 30V 4.6A SOT223 Product overview: IRLL3303TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL3303TRPBF can be used for catalog matching and distributor lookup.
MOSFET MOSFT 30V 4.6A 31mOhm 34nC Log Lvl
MOSFET N-CH 30V 4.6A SOT223
MOSFET N-CH 30V 4.6A SOT223
N CHANNEL MOSFET, 30V, 4.6A SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 101705-IRLL3303TRPBF | IRLL3303PBFTR-ND | 278-IRLL3303TRPBF | IRLL3303TRPBF | IRLL3303TRPBF | IRLL3303TRPBF | 40M7984 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL3303TRPBF | Single FETs, MOSFETs | 30V 4.6A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | N Channel Mosfet, 30V, 4.6A Sot-223; Channel Type Infineon |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |