Infineon Technologies AG Single FETs, MOSFETs IRLBA1304

Description
N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)
Request a Quote Datasheet
Description
N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLBA1304-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLBA1304-ND
Single FETs, MOSFETs IRLBA1304-ND
N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)

N-Channel 40V 185A (Tc) 300W (Tc) Through Hole SUPER-220™ (TO-273AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382330-IRLBA1304 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382330-IRLBA1304
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382330-IRLBA1304
Win Source Part Number: 1382330-IRLBA1304 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: HEXFET® Package: Tube Standard Package: 50 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 185A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 110A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-273AA Supplier Device Package: SUPER-220™ (TO-273AA) Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 7660 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IRLBA130 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382330-IRLBA1304
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: HEXFET®
Package: Tube
Standard Package: 50 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 185A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 110A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-273AA
Supplier Device Package: SUPER-220™ (TO-273AA)
Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 7660 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IRLBA130
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLBA1304 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLBA1304
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLBA1304
MOSFET N-CH 40V 185A SUPER-220

MOSFET N-CH 40V 185A SUPER-220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLBA1304-ND 1382330-IRLBA1304 IRLBA1304
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
FET, MOSFET Arrays - AUIRF7313Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers