Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ14PBF IRLZ14PBF

Description
Manufacturer: Vishay Win Source Part Number: 017815-IRLZ14PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8.4nC @ 5V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017815-IRLZ14PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8.4nC @ 5V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ14PBF - 017815-IRLZ14PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ14PBF
017815-IRLZ14PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ14PBF 017815-IRLZ14PBF
Manufacturer: Vishay Win Source Part Number: 017815-IRLZ14PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8.4nC @ 5V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017815-IRLZ14PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8.4nC @ 5V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRLZ14PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLZ14PBF-ND
Single FETs, MOSFETs IRLZ14PBF-ND
N-Channel 60V 10A (Tc) 43W (Tc) Through Hole TO-220AB

N-Channel 60V 10A (Tc) 43W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5410604 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410604
MOSFETs 5410604
MOSFET N-Ch 60V 10A LogicFET TO220AB

MOSFET N-Ch 60V 10A LogicFET TO220AB

Supplier's Site
MOSFETs - 1780813 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780813
MOSFETs 1780813
MOSFET N-Ch 60V 10A LogicFET TO220AB

MOSFET N-Ch 60V 10A LogicFET TO220AB

Supplier's Site
Singapore, Singapore
N-Channel 60V 10A MOSFET Transistor
278-IRLZ14PBF
N-Channel 60V 10A MOSFET Transistor 278-IRLZ14PBF
N-Channel MOSFET, 60V, 10A, 200mR, TO-220AB Product overview: IRLZ14PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ14PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 10A, 200mR, TO-220AB Product overview: IRLZ14PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ14PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 10A;TO-220AB;PD 43W;VGS +/-10V;-55 - 70078988 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 10A;TO-220AB;PD 43W;VGS +/-10V;-55
70078988
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 10A;TO-220AB;PD 43W;VGS +/-10V;-55 70078988
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 10A;TO-220AB;PD 43W;VGS +/-10V;-55

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 10A;TO-220AB;PD 43W;VGS +/-10V;-55

Supplier's Site
N Channel Mosfet, 60V, 10A, To-220; Transistor Polarity Vishay - 63J7700 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 10A, To-220; Transistor Polarity Vishay
63J7700
N Channel Mosfet, 60V, 10A, To-220; Transistor Polarity Vishay 63J7700
N CHANNEL MOSFET, 60V, 10A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 10A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; On Resistance Rds(on):0.2ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N, 60V, 10A, To-220; Transistor Polarity Vishay - 38K3026 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, 60V, 10A, To-220; Transistor Polarity Vishay
38K3026
Mosfet, N, 60V, 10A, To-220; Transistor Polarity Vishay 38K3026
MOSFET, N, 60V, 10A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power Dissipation Pd:43W;RoHS Compliant: Yes

MOSFET, N, 60V, 10A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.2ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power Dissipation Pd:43W;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLZ14PBF
Triode/MOS Tube/Transistor >> MOSFETs IRLZ14PBF
60V 10A 43W 200mΩ@6A,5V 2V@250uA null TO-220AB-3 MOSFETs ROHS

60V 10A 43W 200mΩ@6A,5V 2V@250uA null TO-220AB-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLZ14PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLZ14PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLZ14PBF
MOSFET N-CH 60V 10A TO220AB

MOSFET N-CH 60V 10A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 017815-IRLZ14PBF IRLZ14PBF-ND 5410604 278-IRLZ14PBF 70078988 63J7700 38K3026 IRLZ14PBF IRLZ14PBF IRLZ14PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ14PBF Single FETs, MOSFETs MOSFETs N-Channel 60V 10A MOSFET Transistor MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 10A;TO-220AB;PD 43W;VGS +/-10V;-55 N Channel Mosfet, 60V, 10A, To-220; Transistor Polarity Vishay Mosfet, N, 60V, 10A, To-220; Transistor Polarity Vishay MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 43000 milliwatts 43000 milliwatts 43000 milliwatts 43000 milliwatts 43000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220 TO-3; TO-220 TO-3; TO-220 TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products