Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8259TRPBF IRLR8259TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 020165-IRLR8259TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Family Name: IRLR8259 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 57A (Tc) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 900pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.7 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): STD70N02L; STD70NH02LT4; STD70NH02L; TSM35N03CP; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 020165-IRLR8259TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Family Name: IRLR8259 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 57A (Tc) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 900pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.7 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): STD70N02L; STD70NH02LT4; STD70NH02L; TSM35N03CP; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8259TRPBF - 020165-IRLR8259TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8259TRPBF
020165-IRLR8259TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8259TRPBF 020165-IRLR8259TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 020165-IRLR8259TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Family Name: IRLR8259 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 57A (Tc) Gate-Source Threshold Voltage: 2.35V @ 25μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 900pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.7 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): STD70N02L; STD70NH02LT4; STD70NH02L; TSM35N03CP; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 020165-IRLR8259TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Family Name: IRLR8259
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 57A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 25μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 900pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.7 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): STD70N02L; STD70NH02LT4; STD70NH02L; TSM35N03CP;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 57A DPAK MOSFET Transistor
278-IRLR8259TRPBF
25V 57A DPAK MOSFET Transistor 278-IRLR8259TRPBF
MOSFET N-CH 25V 57A DPAK Product overview: IRLR8259TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 57A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 57A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR8259TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 57A DPAK Product overview: IRLR8259TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 57A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 57A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR8259TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR8259TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR8259TRPBFCT-ND
Single FETs, MOSFETs IRLR8259TRPBFCT-ND
N-Channel 25V 57A (Tc) 48W (Tc) Surface Mount D-Pak

N-Channel 25V 57A (Tc) 48W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR8259TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR8259TRPBFTR-ND
Single FETs, MOSFETs IRLR8259TRPBFTR-ND
N-Channel 25V 57A (Tc) 48W (Tc) Surface Mount D-Pak

N-Channel 25V 57A (Tc) 48W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR8259TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR8259TRPBF
Single FETs, MOSFETs IRLR8259TRPBF
MOSFET N-CH 25V 57A DPAK

MOSFET N-CH 25V 57A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 25V, 57A, To-252Aa; Transistor Polarity Infineon - 34AC1794 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 57A, To-252Aa; Transistor Polarity Infineon
34AC1794
Mosfet, N-Ch, 25V, 57A, To-252Aa; Transistor Polarity Infineon 34AC1794
MOSFET, N-CH, 25V, 57A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:57A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 57A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:57A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0063ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-CH 25V 57A DPAK - 376-IRLR8259TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 25V 57A DPAK
376-IRLR8259TRPBF
MOSFET N-CH 25V 57A DPAK 376-IRLR8259TRPBF
MOSFET N-CH 25V 57A DPAK

MOSFET N-CH 25V 57A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 25V 57A 8.7mOhm 6.8nC LogLvl

MOSFET MOSFT 25V 57A 8.7mOhm 6.8nC LogLvl

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR8259TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR8259TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR8259TRPBF
MOSFET N-CH 25V 57A DPAK

MOSFET N-CH 25V 57A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 020165-IRLR8259TRPBF 278-IRLR8259TRPBF IRLR8259TRPBFCT-ND IRLR8259TRPBF 34AC1794 376-IRLR8259TRPBF IRLR8259TRPBF IRLR8259TRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8259TRPBF 25V 57A DPAK MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 25V, 57A, To-252Aa; Transistor Polarity Infineon MOSFET N-CH 25V 57A DPAK MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts 25 volts
PD 48000 milliwatts 48 milliwatts 48000 milliwatts 48000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data