Infineon Technologies AG MOSFETs IRLB8748PBF

Description
MOSFET N-Channel 30V 92A TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 30V 92A TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7259329 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259329
MOSFETs 7259329
MOSFET N-Channel 30V 92A TO220AB

MOSFET N-Channel 30V 92A TO220AB

Supplier's Site
MOSFETs - 2605873 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605873
MOSFETs 2605873
Infineon MOSFET

Infineon MOSFET

Supplier's Site
MOSFETs - 2605873P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605873P
MOSFETs 2605873P
Infineon MOSFET

Infineon MOSFET

Supplier's Site
MOSFETs - 2605872 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605872
MOSFETs 2605872
Infineon MOSFET

Infineon MOSFET

Supplier's Site
Singapore, Singapore
30V 92A MOSFET Transistor
278-IRLB8748PBF
30V 92A MOSFET Transistor 278-IRLB8748PBF
MOSFET N-CH 30V 92A TO220AB Product overview: IRLB8748PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 92A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 92A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLB8748PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 92A TO220AB Product overview: IRLB8748PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 92A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 92A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLB8748PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLB8748PBF - 205477-IRLB8748PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLB8748PBF
205477-IRLB8748PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLB8748PBF 205477-IRLB8748PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205477-IRLB8748PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 75W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 78A (Tc) Gate-Source Threshold Voltage: 2.35V @ 50μA Max Gate Charge: 23nC @ 4.5V Max Input Capacitance: 2139pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.8 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 205477-IRLB8748PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 75W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 78A (Tc)
Gate-Source Threshold Voltage: 2.35V @ 50μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2139pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRLB8748PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRLB8748PBF-ND
Single FETs, MOSFETs 448-IRLB8748PBF-ND
N-Channel 30V 92A (Tc) 75W (Tc) Through Hole TO-220AB

N-Channel 30V 92A (Tc) 75W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLB8748PBF
Triode/MOS Tube/Transistor >> MOSFETs IRLB8748PBF
30V 78A 75W 4.8mΩ@10V,40A 2.35V@50uA N Channel TO-220AB MOSFETs ROHS

30V 78A 75W 4.8mΩ@10V,40A 2.35V@50uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLB8748PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLB8748PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLB8748PBF
MOSFET N-CH 30V 92A TO220AB

MOSFET N-CH 30V 92A TO220AB

Supplier's Site
Mosfet, N-Ch, 30V, 40A, 175Deg C, 75W; Transistor Polarity Infineon - 39AH8954 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 40A, 175Deg C, 75W; Transistor Polarity Infineon
39AH8954
Mosfet, N-Ch, 30V, 40A, 175Deg C, 75W; Transistor Polarity Infineon 39AH8954
MOSFET, N-CH, 30V, 40A, 175DEG C, 75W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 40A, 175DEG C, 75W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0038ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLB8748PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLB8748PBF
Single FETs, MOSFETs IRLB8748PBF
MOSFET N-CH 30V 92A TO220AB

MOSFET N-CH 30V 92A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7259329 2605873 278-IRLB8748PBF 205477-IRLB8748PBF 448-IRLB8748PBF-ND IRLB8748PBF IRLB8748PBF 39AH8954 IRLB8748PBF
Product Name MOSFETs MOSFETs 30V 92A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLB8748PBF Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 40A, 175Deg C, 75W; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Number of units in IC 1
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data