Infineon Technologies AG 100V 190A MOSFET Transistor IRLS4030-7PPBF

Description
MOSFET N-CH 100V 190A D2PAK Product overview: IRLS4030-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 190A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 190A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLS4030-7PPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 190A D2PAK Product overview: IRLS4030-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 190A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 190A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLS4030-7PPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 190A MOSFET Transistor
278-IRLS4030-7PPBF
100V 190A MOSFET Transistor 278-IRLS4030-7PPBF
MOSFET N-CH 100V 190A D2PAK Product overview: IRLS4030-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 190A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 190A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLS4030-7PPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 190A D2PAK Product overview: IRLS4030-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 190A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 190A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLS4030-7PPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS4030-7PPBF - 1047656-IRLS4030-7PPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS4030-7PPBF
1047656-IRLS4030-7PPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS4030-7PPBF 1047656-IRLS4030-7PPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047656-IRLS4030-7PP BF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 370W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (7-Lead) Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 190A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 140nC @ 4.5V Max Input Capacitance: 11490pF @ 50V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 110A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1047656-IRLS4030-7PPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 370W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 190A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 140nC @ 4.5V
Max Input Capacitance: 11490pF @ 50V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 110A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRLS4030-7PPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLS4030-7PPBF-ND
Single FETs, MOSFETs IRLS4030-7PPBF-ND
N-Channel 100V 190A (Tc) 370W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 100V 190A (Tc) 370W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLS4030-7PPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLS4030-7PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLS4030-7PPBF
MOSFET N-CH 100V 190A D2PAK

MOSFET N-CH 100V 190A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRLS4030-7PPBF 1047656-IRLS4030-7PPBF IRLS4030-7PPBF-ND IRLS4030-7PPBF
Product Name 100V 190A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLS4030-7PPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 370000 milliwatts 370000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; SOT3; D2PAK (7-Lead) TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data