Vishay Intertechnology, Inc. Single FETs, MOSFETs IRLZ34L

Description
N-Channel 60V 30A (Tc) 3.7W (Ta), 88W (Tc) Through Hole TO-262-3
Request a Quote Datasheet
Description
N-Channel 60V 30A (Tc) 3.7W (Ta), 88W (Tc) Through Hole TO-262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLZ34L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLZ34L-ND
Single FETs, MOSFETs IRLZ34L-ND
N-Channel 60V 30A (Tc) 3.7W (Ta), 88W (Tc) Through Hole TO-262-3

N-Channel 60V 30A (Tc) 3.7W (Ta), 88W (Tc) Through Hole TO-262-3

Buy Now Datasheet
FETs - Single - IRLZ34L - 1188693-IRLZ34L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLZ34L
1188693-IRLZ34L
FETs - Single - IRLZ34L 1188693-IRLZ34L
Manufacturer: Vishay Siliconix Win Source Part Number: 1188693-IRLZ34L Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-262-3 Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 3.7W, 88W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 30A Rds On (Maximum) at Id, Vgs: 50mOhm at 18A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 35nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 1600pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188693-IRLZ34L
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262-3
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 3.7W, 88W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 30A
Rds On (Maximum) at Id, Vgs: 50mOhm at 18A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 35nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 1600pF at 25V

Buy Now
Singapore, Singapore
60V 30A MOSFET Transistor
278-IRLZ34L
60V 30A MOSFET Transistor 278-IRLZ34L
MOSFET N-CH 60V 30A TO262-3 Product overview: IRLZ34L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ34L can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 30A TO262-3 Product overview: IRLZ34L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ34L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLZ34L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLZ34L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLZ34L
MOSFET N-CH 60V 30A TO262-3

MOSFET N-CH 60V 30A TO262-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLZ34L-ND 1188693-IRLZ34L 278-IRLZ34L IRLZ34L
Product Name Single FETs, MOSFETs FETs - Single - IRLZ34L 60V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3 Tube TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 60 volts
QG 35 nC
Unlock Full Specs
to access all available technical data