Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0040TRPBF IRLML0040TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 095475-IRLML0040TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML0040 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 2.5V @ 25μA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 266pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 56 mOhm @ 3.6A, 10V Alternative Parts (Cross-Reference): SQ2318AES-T1_GE3; TSM2318CX RF; TSM2318CX; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 095475-IRLML0040TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML0040 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 2.5V @ 25μA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 266pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 56 mOhm @ 3.6A, 10V Alternative Parts (Cross-Reference): SQ2318AES-T1_GE3; TSM2318CX RF; TSM2318CX; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0040TRPBF - 095475-IRLML0040TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0040TRPBF
095475-IRLML0040TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0040TRPBF 095475-IRLML0040TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 095475-IRLML0040TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: IRLML0040 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: Micro3/SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 2.5V @ 25μA Max Gate Charge: 3.9nC @ 4.5V Max Input Capacitance: 266pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 56 mOhm @ 3.6A, 10V Alternative Parts (Cross-Reference): SQ2318AES-T1_GE3; TSM2318CX RF; TSM2318CX; Introduction Date: May 26, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 095475-IRLML0040TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: IRLML0040
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro3/SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 25μA
Max Gate Charge: 3.9nC @ 4.5V
Max Input Capacitance: 266pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 56 mOhm @ 3.6A, 10V
Alternative Parts (Cross-Reference): SQ2318AES-T1_GE3; TSM2318CX RF; TSM2318CX;
Introduction Date: May 26, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 3.6A SOT23 MOSFET Transistor
278-IRLML0040TRPBF
40V 3.6A SOT23 MOSFET Transistor 278-IRLML0040TRPBF
MOSFET N-CH 40V 3.6A SOT23 Product overview: IRLML0040TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0040TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 3.6A SOT23 Product overview: IRLML0040TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLML0040TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7259347 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259347
MOSFETs 7259347
MOSFET N-Channel 40V 3.6A SOT23

MOSFET N-Channel 40V 3.6A SOT23

Supplier's Site
MOSFETs - 7259347P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7259347P
MOSFETs 7259347P
MOSFET N-Channel 40V 3.6A SOT23

MOSFET N-Channel 40V 3.6A SOT23

Supplier's Site
MOSFETs - 9134051 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9134051
MOSFETs 9134051
MOSFET N-Channel 40V 3.6A SOT23

MOSFET N-Channel 40V 3.6A SOT23

Supplier's Site
Single FETs, MOSFETs - IRLML0040TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0040TRPBFCT-ND
Single FETs, MOSFETs IRLML0040TRPBFCT-ND
N-Channel 40V 3.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 40V 3.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0040TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0040TRPBFDKR-ND
Single FETs, MOSFETs IRLML0040TRPBFDKR-ND
N-Channel 40V 3.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 40V 3.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0040TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLML0040TRPBFTR-ND
Single FETs, MOSFETs IRLML0040TRPBFTR-ND
N-Channel 40V 3.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

N-Channel 40V 3.6A (Ta) 1.3W (Ta) Surface Mount Micro3™/SOT-23

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 40V 3.6A 56mOhm 2.6nC Qg

MOSFET MOSFT 40V 3.6A 56mOhm 2.6nC Qg

Buy Now Datasheet
Single FETs, MOSFETs - IRLML0040TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLML0040TRPBF
Single FETs, MOSFETs IRLML0040TRPBF
MOSFET N-CH 40V 3.6A SOT23

MOSFET N-CH 40V 3.6A SOT23

Supplier's Site Datasheet
MOSFET N-CH 40V 3.6A SOT-23-3 - 376-IRLML0040TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 3.6A SOT-23-3
376-IRLML0040TRPBF
MOSFET N-CH 40V 3.6A SOT-23-3 376-IRLML0040TRPBF
MOSFET N-CH 40V 3.6A SOT-23-3

MOSFET N-CH 40V 3.6A SOT-23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLML0040TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLML0040TRPBF
40V 3.6A 56mΩ@10V,3.6A 1.3W 2.5V@25uA N Channel SOT-23 MOSFETs ROHS

40V 3.6A 56mΩ@10V,3.6A 1.3W 2.5V@25uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLML0040TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLML0040TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLML0040TRPBF
MOSFET N-CH 40V 3.6A SOT23

MOSFET N-CH 40V 3.6A SOT23

Supplier's Site
Mosfet Transistor, N Channel, 3.6 A, 40 V, 0.044 Ohm, 10 V, 1.8 V Rohs Compliant Infineon - 83R9950 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 3.6 A, 40 V, 0.044 Ohm, 10 V, 1.8 V Rohs Compliant Infineon
83R9950
Mosfet Transistor, N Channel, 3.6 A, 40 V, 0.044 Ohm, 10 V, 1.8 V Rohs Compliant Infineon 83R9950
MOSFET Transistor, N Channel, 3.6 A, 40 V, 0.044 ohm, 10 V, 1.8 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 3.6 A, 40 V, 0.044 ohm, 10 V, 1.8 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 095475-IRLML0040TRPBF 278-IRLML0040TRPBF 7259347 7259347P IRLML0040TRPBFCT-ND IRLML0040TRPBF IRLML0040TRPBF 376-IRLML0040TRPBF IRLML0040TRPBF IRLML0040TRPBF 83R9950
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLML0040TRPBF 40V 3.6A SOT23 MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET N-CH 40V 3.6A SOT-23-3 Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 3.6 A, 40 V, 0.044 Ohm, 10 V, 1.8 V Rohs Compliant Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 40 volts 40 volts 40 volts 40 volts 40 volts
PD 1300 milliwatts 1.3 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; Micro3/SOT-23 Tape & Reel (TR) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers