Infineon Technologies AG Single FETs, MOSFETs IRLR9343TRPBF

Description
P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR9343TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR9343TRPBFCT-ND
Single FETs, MOSFETs IRLR9343TRPBFCT-ND
P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount PG-TO252-3

P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IRLR9343TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR9343TRPBFDKR-ND
Single FETs, MOSFETs IRLR9343TRPBFDKR-ND
P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount PG-TO252-3

P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IRLR9343TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR9343TRPBFTR-ND
Single FETs, MOSFETs IRLR9343TRPBFTR-ND
P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount PG-TO252-3

P-Channel 55V 20A (Tc) 79W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
MOSFETs - 2144473 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144473
MOSFETs 2144473
Infineon MOSFET IRLR9343TRPBF

Infineon MOSFET IRLR9343TRPBF

Supplier's Site
MOSFETs - 2144474P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144474P
MOSFETs 2144474P
Infineon MOSFET IRLR9343TRPBF

Infineon MOSFET IRLR9343TRPBF

Supplier's Site
MOSFETs - 2144474 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2144474
MOSFETs 2144474
Infineon MOSFET IRLR9343TRPBF

Infineon MOSFET IRLR9343TRPBF

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR9343TRPBF - 069764-IRLR9343TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR9343TRPBF
069764-IRLR9343TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR9343TRPBF 069764-IRLR9343TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069764-IRLR9343TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 79W (Tc) Family Name: IRLR9343 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 660pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V Alternative Parts (Cross-Reference): RFD15P05SM; RFD15P05SM9A; RFD15P06SM; RFD15P06SM9A; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069764-IRLR9343TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 79W (Tc)
Family Name: IRLR9343
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 660pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 105 mOhm @ 3.4A, 10V
Alternative Parts (Cross-Reference): RFD15P05SM; RFD15P05SM9A; RFD15P06SM; RFD15P06SM9A;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
55V 20A DPAK MOSFET Transistor
278-IRLR9343TRPBF
55V 20A DPAK MOSFET Transistor 278-IRLR9343TRPBF
MOSFET P-CH 55V 20A DPAK Product overview: IRLR9343TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR9343TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 20A DPAK Product overview: IRLR9343TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR9343TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR9343TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR9343TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR9343TRPBF
MOSFET P-CH 55V 20A DPAK

MOSFET P-CH 55V 20A DPAK

Supplier's Site
Mosfet, P-Ch, 55V, 20A, 175Deg C, 79W; Channel Type Infineon - 13AC9248 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 55V, 20A, 175Deg C, 79W; Channel Type Infineon
13AC9248
Mosfet, P-Ch, 55V, 20A, 175Deg C, 79W; Channel Type Infineon 13AC9248
MOSFET, P-CH, 55V, 20A, 175DEG C, 79W; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P-CH, 55V, 20A, 175DEG C, 79W; Channel Type:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLR9343TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR9343TRPBF
Single FETs, MOSFETs IRLR9343TRPBF
MOSFET P-CH 55V 20A DPAK

MOSFET P-CH 55V 20A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 1 P-CH HEXFET 105mOhms 31nC

MOSFET 30V 1 P-CH HEXFET 105mOhms 31nC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLR9343TRPBFCT-ND 2144473 2144474P 069764-IRLR9343TRPBF 278-IRLR9343TRPBF IRLR9343TRPBF 13AC9248 IRLR9343TRPBF IRLR9343TRPBF
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR9343TRPBF 55V 20A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 55V, 20A, 175Deg C, 79W; Channel Type Infineon Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-PAK (TO-252AA) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
V(BR)DSS 55 volts 55 volts 55 volts
PD 79000 milliwatts 79 milliwatts 79000 milliwatts
Unlock Full Specs
to access all available technical data