onsemi Single FETs, MOSFETs IRLW630ATM

Description
N-Channel 200V 9A (Tc) 3.1W (Ta), 69W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet
Description
N-Channel 200V 9A (Tc) 3.1W (Ta), 69W (Tc) Through Hole I2PAK (TO-262)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLW630ATM-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLW630ATM-ND
Single FETs, MOSFETs IRLW630ATM-ND
N-Channel 200V 9A (Tc) 3.1W (Ta), 69W (Tc) Through Hole I2PAK (TO-262)

N-Channel 200V 9A (Tc) 3.1W (Ta), 69W (Tc) Through Hole I2PAK (TO-262)

Buy Now Datasheet
Singapore, Singapore
200V 9A MOSFET Transistor
278-IRLW630ATM
200V 9A MOSFET Transistor 278-IRLW630ATM
Trans MOSFET N-CH 200V 9A 3-Pin(2+Tab) D2PAK T/R Product overview: IRLW630ATM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLW630ATM can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 9A 3-Pin(2+Tab) D2PAK T/R Product overview: IRLW630ATM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLW630ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLW630ATM - 205496-IRLW630ATM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLW630ATM
205496-IRLW630ATM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLW630ATM 205496-IRLW630ATM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 205496-IRLW630ATM Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I2PAK Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 27nC @ 5V Max Input Capacitance: 755pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 4.5A, 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205496-IRLW630ATM
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I2PAK
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 27nC @ 5V
Max Input Capacitance: 755pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 4.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLW630ATM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLW630ATM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLW630ATM
MOSFET N-CH 200V 9A I2PAK

MOSFET N-CH 200V 9A I2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLW630ATM-ND 278-IRLW630ATM 205496-IRLW630ATM IRLW630ATM
Product Name Single FETs, MOSFETs 200V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLW630ATM Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; I2PAK TO-262-3 Long Leads, I2PAK, TO-262AA
PD 69000 milliwatts 3100 to 69000 milliwatts
Unlock Full Specs
to access all available technical data