Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHM620TRPBF IRLHM620TRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 108386-IRLHM620TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 37W (Tc) Family Name: IRLHM620 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 26A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 1.1V @ 50μA Max Gate Charge: 78nC @ 4.5V Max Input Capacitance: 3620pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 20A, 4.5V Alternative Parts (Cross-Reference): IRLHM620TR2PBF; Introduction Date: November 04, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 108386-IRLHM620TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 37W (Tc) Family Name: IRLHM620 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 26A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 1.1V @ 50μA Max Gate Charge: 78nC @ 4.5V Max Input Capacitance: 3620pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 20A, 4.5V Alternative Parts (Cross-Reference): IRLHM620TR2PBF; Introduction Date: November 04, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHM620TRPBF - 108386-IRLHM620TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHM620TRPBF
108386-IRLHM620TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHM620TRPBF 108386-IRLHM620TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 108386-IRLHM620TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta), 37W (Tc) Family Name: IRLHM620 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PQFN (3x3) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 26A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 1.1V @ 50μA Max Gate Charge: 78nC @ 4.5V Max Input Capacitance: 3620pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 20A, 4.5V Alternative Parts (Cross-Reference): IRLHM620TR2PBF; Introduction Date: November 04, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 108386-IRLHM620TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta), 37W (Tc)
Family Name: IRLHM620
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PQFN (3x3)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 26A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 50μA
Max Gate Charge: 78nC @ 4.5V
Max Input Capacitance: 3620pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 20A, 4.5V
Alternative Parts (Cross-Reference): IRLHM620TR2PBF;
Introduction Date: November 04, 2010
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRLHM620TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLHM620TRPBFTR-ND
Single FETs, MOSFETs IRLHM620TRPBFTR-ND
N-Channel 20V 26A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount PQFN (3x3)

N-Channel 20V 26A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount PQFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - IRLHM620TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLHM620TRPBFDKR-ND
Single FETs, MOSFETs IRLHM620TRPBFDKR-ND
N-Channel 20V 26A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount PQFN (3x3)

N-Channel 20V 26A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount PQFN (3x3)

Buy Now Datasheet
Single FETs, MOSFETs - IRLHM620TRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLHM620TRPBFCT-ND
Single FETs, MOSFETs IRLHM620TRPBFCT-ND
N-Channel 20V 26A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount PQFN (3x3)

N-Channel 20V 26A (Ta), 40A (Tc) 2.7W (Ta), 37W (Tc) Surface Mount PQFN (3x3)

Buy Now Datasheet
MOSFETs - 2575570 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575570
MOSFETs 2575570
Infineon MOSFET IRLHM620TRPBF

Infineon MOSFET IRLHM620TRPBF

Supplier's Site
MOSFETs - 2575802P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575802P
MOSFETs 2575802P
Infineon MOSFET IRLHM620TRPBF

Infineon MOSFET IRLHM620TRPBF

Supplier's Site
MOSFETs - 2575802 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575802
MOSFETs 2575802
Infineon MOSFET IRLHM620TRPBF

Infineon MOSFET IRLHM620TRPBF

Supplier's Site
Singapore, Singapore
20V 26A 40A MOSFET Transistor
278-IRLHM620TRPBF
20V 26A 40A MOSFET Transistor 278-IRLHM620TRPBF
MOSFET N-CH 20V 26A/40A PQFN Product overview: IRLHM620TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 26A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 26A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHM620TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 26A/40A PQFN Product overview: IRLHM620TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 26A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 26A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLHM620TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRLHM620TRPBF - Rochester Electronics
Newburyport, MA, United States
IRLHM620PBF - 20V Single N-Channel StrongIRFET Power MOSFET

IRLHM620PBF - 20V Single N-Channel StrongIRFET Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLHM620TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLHM620TRPBF
Single FETs, MOSFETs IRLHM620TRPBF
MOSFET N-CH 20V 26A/40A PQFN

MOSFET N-CH 20V 26A/40A PQFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLHM620TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLHM620TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLHM620TRPBF
MOSFET N-CH 20V 26A/40A PQFN

MOSFET N-CH 20V 26A/40A PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 1 N-CH HEXFET 2.5mOhms 52nC

MOSFET 20V 1 N-CH HEXFET 2.5mOhms 52nC

Buy Now Datasheet
Mosfet, N-Ch, 20V, 40A, 150Deg C, 37W; Transistor Polarity Infineon - 64AH3717 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 40A, 150Deg C, 37W; Transistor Polarity Infineon
64AH3717
Mosfet, N-Ch, 20V, 40A, 150Deg C, 37W; Transistor Polarity Infineon 64AH3717
MOSFET, N-CH, 20V, 40A, 150DEG C, 37W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

MOSFET, N-CH, 20V, 40A, 150DEG C, 37W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:800mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 108386-IRLHM620TRPBF IRLHM620TRPBFTR-ND 2575570 278-IRLHM620TRPBF IRLHM620TRPBF IRLHM620TRPBF IRLHM620TRPBF IRLHM620TRPBF 64AH3717
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLHM620TRPBF Single FETs, MOSFETs MOSFETs 20V 26A 40A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 20V, 40A, 150Deg C, 37W; Transistor Polarity Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 2700 to 37000 milliwatts 37 milliwatts 2700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PQFN (3x3) 8-PowerTDFN PQFN Tape & Reel (TR) PG-TSDSON-8 8-PowerTDFN 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data