MOSFET 2N-CH 30V 8.1A 8SO Product overview: IRL6372TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-IRL6372TRPBF can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 8.1A 2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 8.1A 2W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 8.1A 2W Surface Mount 8-SO
Manufacturer: Infineon Technologies
Win Source Part Number: 1047520-IRL6372TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8.1A
Gate-Source Threshold Voltage: 1.1V @ 10μA
Max Gate Charge: 11nC @ 4.5V
Max Input Capacitance: 1020pF @ 25V
Maximum Rds On at Id,Vgs: 17.9 mOhm @ 8.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
MOSFET DUAL MOSFT 8.1A 2.5V 18mOhm drv cpbl
MOSFET 2N-CH 30V 8.1A 8SOIC
MOSFET, DUAL N CH, 30V, 8.1A, SOIC-8; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:8.1A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.014ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.1V; RoHS Compliant: Yes
MOSFET 2N-CH 30V 8.1A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-IRL6372TRPBF | IRL6372TRPBFDKR-ND | 1047520-IRL6372TRPBF | IRL6372TRPBF | IRL6372TRPBF | 13AC9258 | IRL6372TRPBF |
| Product Name | 30V 8.1A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL6372TRPBF | MOSFET | FET, MOSFET Arrays | Mosfet, Dual N Ch, 30V, 8.1A, Soic-8; Transistor Polarity Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 2 milliwatts | 2000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |