Vishay Precision Group N-Channel 200V 9A MOSFET Transistor IRL630PBF

Description
N-Channel MOSFET, 200V, 9A, 400mR Rds On, TO-220AB Product overview: IRL630PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL630PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 200V, 9A, 400mR Rds On, TO-220AB Product overview: IRL630PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL630PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 9A MOSFET Transistor
278-IRL630PBF
N-Channel 200V 9A MOSFET Transistor 278-IRL630PBF
N-Channel MOSFET, 200V, 9A, 400mR Rds On, TO-220AB Product overview: IRL630PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL630PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 9A, 400mR Rds On, TO-220AB Product overview: IRL630PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL630PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7084875 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7084875
MOSFETs 7084875
MOSFET N-Channel 200V 9A TO220AB

MOSFET N-Channel 200V 9A TO220AB

Supplier's Site
MOSFETs - 9189862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9189862
MOSFETs 9189862
MOSFET N-Channel 200V 9A TO220AB

MOSFET N-Channel 200V 9A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL630PBF - 205471-IRL630PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL630PBF
205471-IRL630PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL630PBF 205471-IRL630PBF
Manufacturer: Vishay Win Source Part Number: 205471-IRL630PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 400 mOhm @ 5.4A, 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205471-IRL630PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 400 mOhm @ 5.4A, 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRL630PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL630PBF-ND
Single FETs, MOSFETs IRL630PBF-ND
N-Channel 200V 9A (Tc) 74W (Tc) Through Hole TO-220AB

N-Channel 200V 9A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
N Channel Mosfet, 200V, 9A, To-220; Channel Type Vishay - 63J7816 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 9A, To-220; Channel Type Vishay
63J7816
N Channel Mosfet, 200V, 9A, To-220; Channel Type Vishay 63J7816
N CHANNEL MOSFET, 200V, 9A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 9A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL630PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL630PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL630PBF
MOSFET N-CH 200V 9A TO220AB

MOSFET N-CH 200V 9A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET

MOSFET N-CH 200V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRL630PBF 7084875 205471-IRL630PBF IRL630PBF-ND 63J7816 IRL630PBF IRL630PBF
Product Name N-Channel 200V 9A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL630PBF Single FETs, MOSFETs N Channel Mosfet, 200V, 9A, To-220; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 74000 milliwatts 74000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single FETs, MOSFETs - IFAUIRFS8408-7TRR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers