Infineon Technologies AG Single FETs, MOSFETs IRLR4343TRPBF

Description
N-Channel 55V 26A (Tc) 79W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 55V 26A (Tc) 79W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR4343TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR4343TRPBF-ND
Single FETs, MOSFETs IRLR4343TRPBF-ND
N-Channel 55V 26A (Tc) 79W (Tc) Surface Mount D-Pak

N-Channel 55V 26A (Tc) 79W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
55V 26A DPAK MOSFET Transistor
278-IRLR4343TRPBF
55V 26A DPAK MOSFET Transistor 278-IRLR4343TRPBF
MOSFET N-CH 55V 26A DPAK Product overview: IRLR4343TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 26A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 26A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR4343TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 26A DPAK Product overview: IRLR4343TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 26A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 26A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR4343TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR4343TRPBF - 1047621-IRLR4343TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR4343TRPBF
1047621-IRLR4343TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR4343TRPBF 1047621-IRLR4343TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047621-IRLR4343TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 740pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1047621-IRLR4343TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 740pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR4343TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR4343TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR4343TRPBF
MOSFET N-CH 55V 26A DPAK

MOSFET N-CH 55V 26A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRLR4343TRPBF-ND 278-IRLR4343TRPBF 1047621-IRLR4343TRPBF IRLR4343TRPBF
Product Name Single FETs, MOSFETs 55V 26A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR4343TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 79000 milliwatts 79000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details