Manufacturer: Infineon Technologies
Win Source Part Number: 1047629-IRLR7833CTRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 140A (Ta)
Maximum Gate-Source Voltage: ±20V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
N-Channel 30V 140A (Ta) 140W (Tc) Surface Mount D-Pak
MOSFET N-CH 30V 140A DPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1047629-IRLR7833CTRLPBF | IRLR7833CTRLPBF-ND | IRLR7833CTRLPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR7833CTRLPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel |