Infineon Technologies AG Single FETs, MOSFETs IRLH7134TRPBF

Description
N-Channel 40V 26A (Ta), 85A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 26A (Ta), 85A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLH7134TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLH7134TRPBFTR-ND
Single FETs, MOSFETs IRLH7134TRPBFTR-ND
N-Channel 40V 26A (Ta), 85A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

N-Channel 40V 26A (Ta), 85A (Tc) 3.6W (Ta), 104W (Tc) Surface Mount 8-PQFN (5x6)

Buy Now Datasheet
Singapore, Singapore
40V 26A 85A MOSFET Transistor
278-IRLH7134TRPBF
40V 26A 85A MOSFET Transistor 278-IRLH7134TRPBF
MOSFET N-CH 40V 26A/85A 8PQFN Product overview: IRLH7134TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLH7134TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 26A/85A 8PQFN Product overview: IRLH7134TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLH7134TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLH7134TRPBF - 1047537-IRLH7134TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLH7134TRPBF
1047537-IRLH7134TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLH7134TRPBF 1047537-IRLH7134TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047537-IRLH7134TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.6W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PQFN (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 26A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.5V @ 100μA Max Gate Charge: 58nC @ 4.5V Max Input Capacitance: 3720pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047537-IRLH7134TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.6W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PQFN (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 26A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 100μA
Max Gate Charge: 58nC @ 4.5V
Max Input Capacitance: 3720pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLH7134TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLH7134TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLH7134TRPBF
MOSFET N-CH 40V 26A/85A 8PQFN

MOSFET N-CH 40V 26A/85A 8PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 50A 3.3mOhm 39nC Qg Logic Level

MOSFET 40V 50A 3.3mOhm 39nC Qg Logic Level

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLH7134TRPBFTR-ND 278-IRLH7134TRPBF 1047537-IRLH7134TRPBF IRLH7134TRPBF IRLH7134TRPBF
Product Name Single FETs, MOSFETs 40V 26A 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLH7134TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; 8-PQFN (5x6) 8-PowerTDFN
PD 3600 milliwatts 3600 to 104000 milliwatts
Unlock Full Specs
to access all available technical data