N-Channel 12V 84A (Tc) 88W (Tc) Surface Mount D-Pak
MOSFET, N, 12V, 84A, D-PAK Product overview: IRLR3802PBF from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3802PBF can be used for catalog matching and distributor lookup.
12V 84A 8.5mΩ@15A,4.5V 88W 1.9V@250uA N Channel DPAK(TO-252AA) MOSFETs ROHS
MOSFET N-CH 12V 84A DPAK
MOSFET N-CH 12V 84A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRLR3802PBF-ND | 278-IRLR3802PBF | IRLR3802PBF | IRLR3802PBF | IRLR3802PBF |
| Product Name | Single FETs, MOSFETs | 12V 84A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 88000 milliwatts | 88000 milliwatts | 88000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| V(BR)DSS | 12 volts | 12 volts |